Visual Sound, Inc. Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White WB-8T

Description
Lowell Manufacturing Company WB-8T: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)
Description
Lowell Manufacturing Company WB-8T: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White - WB-8T - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White
WB-8T
Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White WB-8T
Lowell Manufacturing Company WB-8T: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)

Lowell Manufacturing Company

WB-8T: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-8T
Product Name Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Triaxial 8-inch Carbon Ring Cone Loudspeaker - R.35-3896-EN - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details