Visual Sound, Inc. X-Line Two x 18-inch Subwoofer Xsub(F)

Description
Electro-Voice The Electro-Voice® Xsub(F) high-output, dual, 1200-watt, subwoofer system features EVX 180B woofers in a rectangular cabinet with a footprint identical to other X-Line systems. As a linear array technology system, the Xsub(F) can be flown or ground-stacked with the Xsub non-flying version. Ring Mode Decoupling (RMD) provides level, independent fidelity, and the Xsub's new proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application-specific X-Line™ models.
Description
Electro-Voice The Electro-Voice® Xsub(F) high-output, dual, 1200-watt, subwoofer system features EVX 180B woofers in a rectangular cabinet with a footprint identical to other X-Line systems. As a linear array technology system, the Xsub(F) can be flown or ground-stacked with the Xsub non-flying version. Ring Mode Decoupling (RMD) provides level, independent fidelity, and the Xsub's new proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application-specific X-Line™ models.

Suppliers

Company
Product
Description
Supplier Links
X-Line Two x 18-inch Subwoofer - Xsub(F) - Visual Sound, Inc.
Broomall, PA, USA
X-Line Two x 18-inch Subwoofer
Xsub(F)
X-Line Two x 18-inch Subwoofer Xsub(F)
Electro-Voice The Electro-Voice® Xsub(F) high-output, dual, 1200-watt, subwoofer system features EVX 180B woofers in a rectangular cabinet with a footprint identical to other X-Line systems. As a linear array technology system, the Xsub(F) can be flown or ground-stacked with the Xsub non-flying version. Ring Mode Decoupling (RMD) provides level, independent fidelity, and the Xsub's new proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application-specific X-Line™ models.

Electro-Voice

The Electro-Voice® Xsub(F) high-output, dual, 1200-watt, subwoofer system features EVX 180B woofers in a rectangular cabinet with a footprint identical to other X-Line systems. As a linear array technology system, the Xsub(F) can be flown or ground-stacked with the Xsub non-flying version. Ring Mode Decoupling (RMD) provides level, independent fidelity, and the Xsub's new proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application-specific X-Line™ models.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xsub(F)
Product Name X-Line Two x 18-inch Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 844 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details