Visual Sound, Inc. Line Array System WL2102

Description
QSC Audio Products, Inc. The QSC WideLine is a full range line array loudspeaker system designed for use in a wide variety of venues, ranging from ballrooms, theaters and nightclubs to concert halls, houses of worship and arenas. The WideLine features an open, natural sound quality and exceptionally wide 140° horizontal coverage pattern - the widest of any line array system currently available. WideLine is a three transducer system and can be operated in either biamplified or triamplified modes. Both 10" diameter low-frequency transducers are used to cover the lowest frequency range. One driver covers only low frequencies while the range of the other extends through the mid frequencies to the mid/high crossover point. The use of a single midrange transducer allows the horizontal coverage pattern to remain as wide as possible and assures smooth response both on and off axis at the transition to the diffraction slot loaded high frequency section. Biamplification uses passive elements to affect the required frequency response shading of the low-frequency drivers and offers reduced amplifier channel counts and simplified wiring. Triamplification allows the required low-frequency shading to be controlled with greater precision via active electronics and is recommended where maximum output and highest sound quality are required.
Description
QSC Audio Products, Inc. The QSC WideLine is a full range line array loudspeaker system designed for use in a wide variety of venues, ranging from ballrooms, theaters and nightclubs to concert halls, houses of worship and arenas. The WideLine features an open, natural sound quality and exceptionally wide 140° horizontal coverage pattern - the widest of any line array system currently available. WideLine is a three transducer system and can be operated in either biamplified or triamplified modes. Both 10" diameter low-frequency transducers are used to cover the lowest frequency range. One driver covers only low frequencies while the range of the other extends through the mid frequencies to the mid/high crossover point. The use of a single midrange transducer allows the horizontal coverage pattern to remain as wide as possible and assures smooth response both on and off axis at the transition to the diffraction slot loaded high frequency section. Biamplification uses passive elements to affect the required frequency response shading of the low-frequency drivers and offers reduced amplifier channel counts and simplified wiring. Triamplification allows the required low-frequency shading to be controlled with greater precision via active electronics and is recommended where maximum output and highest sound quality are required.

Suppliers

Company
Product
Description
Supplier Links
Line Array System - WL2102 - Visual Sound, Inc.
Broomall, PA, USA
Line Array System
WL2102
Line Array System WL2102
QSC Audio Products, Inc. The QSC WideLine is a full range line array loudspeaker system designed for use in a wide variety of venues, ranging from ballrooms, theaters and nightclubs to concert halls, houses of worship and arenas. The WideLine features an open, natural sound quality and exceptionally wide 140° horizontal coverage pattern - the widest of any line array system currently available. WideLine is a three transducer system and can be operated in either biamplified or triamplified modes. Both 10" diameter low-frequency transducers are used to cover the lowest frequency range. One driver covers only low frequencies while the range of the other extends through the mid frequencies to the mid/high crossover point. The use of a single midrange transducer allows the horizontal coverage pattern to remain as wide as possible and assures smooth response both on and off axis at the transition to the diffraction slot loaded high frequency section. Biamplification uses passive elements to affect the required frequency response shading of the low-frequency drivers and offers reduced amplifier channel counts and simplified wiring. Triamplification allows the required low-frequency shading to be controlled with greater precision via active electronics and is recommended where maximum output and highest sound quality are required.

QSC Audio Products, Inc.

The QSC WideLine is a full range line array loudspeaker system designed for use in a wide variety of venues, ranging from ballrooms, theaters and nightclubs to concert halls, houses of worship and arenas. The WideLine features an open, natural sound quality and exceptionally wide 140° horizontal coverage pattern - the widest of any line array system currently available. WideLine is a three transducer system and can be operated in either biamplified or triamplified modes. Both 10" diameter low-frequency transducers are used to cover the lowest frequency range. One driver covers only low frequencies while the range of the other extends through the mid frequencies to the mid/high crossover point. The use of a single midrange transducer allows the horizontal coverage pattern to remain as wide as possible and assures smooth response both on and off axis at the transition to the diffraction slot loaded high frequency section. Biamplification uses passive elements to affect the required frequency response shading of the low-frequency drivers and offers reduced amplifier channel counts and simplified wiring. Triamplification allows the required low-frequency shading to be controlled with greater precision via active electronics and is recommended where maximum output and highest sound quality are required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL2102
Product Name Line Array System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details