Visual Sound, Inc. Two Way Down-Firing Mid/High Loudspeaker VQ 85DF

Description
Tannoy/TGI North America, Inc. The VQ 85DF (Down Firing) is a dedicated two way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers matching their exact footprint. The down firing configuration allows the VQ 85DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ 85DF will provide even coverage to the areas immediately below the main flown loudspeakers. For full range use the VQ 85DF can also be used along with the VQ MB. The VQ 85DF can be configured for use in Single or Bi-Amp mode, in conjunction with a suitable digital signal processor (DSP).
Description
Tannoy/TGI North America, Inc. The VQ 85DF (Down Firing) is a dedicated two way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers matching their exact footprint. The down firing configuration allows the VQ 85DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ 85DF will provide even coverage to the areas immediately below the main flown loudspeakers. For full range use the VQ 85DF can also be used along with the VQ MB. The VQ 85DF can be configured for use in Single or Bi-Amp mode, in conjunction with a suitable digital signal processor (DSP).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two Way Down-Firing Mid/High Loudspeaker
VQ 85DF
Two Way Down-Firing Mid/High Loudspeaker VQ 85DF
Tannoy/TGI North America, Inc. The VQ 85DF (Down Firing) is a dedicated two way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers matching their exact footprint. The down firing configuration allows the VQ 85DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ 85DF will provide even coverage to the areas immediately below the main flown loudspeakers. For full range use the VQ 85DF can also be used along with the VQ MB. The VQ 85DF can be configured for use in Single or Bi-Amp mode, in conjunction with a suitable digital signal processor (DSP).

Tannoy/TGI North America, Inc.

The VQ 85DF (Down Firing) is a dedicated two way down-firing Mid/High loudspeaker designed to seamlessly integrate with the VQ full range and VQ MB loudspeakers matching their exact footprint. The down firing configuration allows the VQ 85DF to be tight packed without the need for any complex fly-ware. With a coverage pattern of 80 x 50 degrees, the VQ 85DF will provide even coverage to the areas immediately below the main flown loudspeakers. For full range use the VQ 85DF can also be used along with the VQ MB.
The VQ 85DF can be configured for use in Single or Bi-Amp mode, in conjunction with a suitable digital signal processor (DSP).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ 85DF
Product Name Two Way Down-Firing Mid/High Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speaker - FBS93A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 89 dB
Nominal Power 10 watts
Maximum Power 15 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details