Visual Sound, Inc. 15" inch, bass-reflex subwoofer VRX915S

Description
JBL Professional The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure. The VRX915S was designed specifically for use in arrays with the VRX928LA Line Array speaker and VRX-SMAF Array Frame. In addition it may also be used in arrays consisting entirely of VRX915S subwoofers. Integral rigging hardware for simple connection of VRX915S line-arrays and optional array frame. 15 inch, 2265G-1 Differential Drive® woofer for extended low-frequency output Light and compact for versatility and easy handleability. 20 mm threaded pole socket for solid, secure satellite speaker mounting
Description
JBL Professional The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure. The VRX915S was designed specifically for use in arrays with the VRX928LA Line Array speaker and VRX-SMAF Array Frame. In addition it may also be used in arrays consisting entirely of VRX915S subwoofers. Integral rigging hardware for simple connection of VRX915S line-arrays and optional array frame. 15 inch, 2265G-1 Differential Drive® woofer for extended low-frequency output Light and compact for versatility and easy handleability. 20 mm threaded pole socket for solid, secure satellite speaker mounting

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" inch, bass-reflex subwoofer
VRX915S
15" inch, bass-reflex subwoofer VRX915S
JBL Professional The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure. The VRX915S was designed specifically for use in arrays with the VRX928LA Line Array speaker and VRX-SMAF Array Frame. In addition it may also be used in arrays consisting entirely of VRX915S subwoofers. Integral rigging hardware for simple connection of VRX915S line-arrays and optional array frame. 15 inch, 2265G-1 Differential Drive® woofer for extended low-frequency output Light and compact for versatility and easy handleability. 20 mm threaded pole socket for solid, secure satellite speaker mounting

JBL Professional

The VRX915S is a compact, high power suspendable subwoofer system containing a 2265G-1 neodymium magnet, patented Differential Drive®, 15" woofer in a front-loaded, vented enclosure. The VRX915S was designed specifically for use in arrays with the VRX928LA Line Array speaker and VRX-SMAF Array Frame. In addition it may also be used in arrays consisting entirely of VRX915S subwoofers.

  • Integral rigging hardware for simple connection of VRX915S line-arrays and optional array frame.
  • 15 inch, 2265G-1 Differential Drive® woofer for extended low-frequency output
  • Light and compact for versatility and easy handleability.
  • 20 mm threaded pole socket for solid, secure satellite speaker mounting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX915S
Product Name 15" inch, bass-reflex subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details