Visual Sound, Inc. UL Listed Speaker Package-8in Spkr-50W, 8W 70V xfmr, White WB8-8A50-T870

Description
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (round grille) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"
Description
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (round grille) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
UL Listed Speaker Package-8in Spkr-50W, 8W 70V xfmr, White - WB8-8A50-T870 - Visual Sound, Inc.
Broomall, PA, USA
UL Listed Speaker Package-8in Spkr-50W, 8W 70V xfmr, White
WB8-8A50-T870
UL Listed Speaker Package-8in Spkr-50W, 8W 70V xfmr, White WB8-8A50-T870
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (round grille) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"

Lowell Manufacturing Company

GENERAL Signaling (WB8-series): (round grille) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB8-8A50-T870
Product Name UL Listed Speaker Package-8in Spkr-50W, 8W 70V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details