Visual Sound, Inc. Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White WB-8H

Description
Lowell Manufacturing Company WB-8H: round steel grille, 12.88" dia., 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Description
Lowell Manufacturing Company WB-8H: round steel grille, 12.88" dia., 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White - WB-8H - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White
WB-8H
Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White WB-8H
Lowell Manufacturing Company WB-8H: round steel grille, 12.88" dia., 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Lowell Manufacturing Company

WB-8H: round steel grille, 12.88" dia., 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-8H
Product Name Grille-8in Speaker, Steel, Screw Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
FH/FFH Series Receivers -  - Knowles
Specs
Impedance 130 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
Speakers - PSR37N45SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.4000 watts
View Details
4 suppliers