Visual Sound, Inc. Arrayable Three-Way Compact Theatre Enclosure WT3

Description
Martin Audio Limited An exceptionally efficient, high power full-range system achieving true three-way full frequency performance from an enclosure just 28 inch in height. This innovative system brings superb sound reproduction to the largest auditoria. The powerful 15 inch (380mm) low frequency driver with innovative heat exchange system is complemented by mid-range and high frequencies generated by sophisticated compound mid-high horn configuration, designed to have matched constant Q, 65° horizontal dispersion patterms. The WT3 can be used as a stand-alone system or arrayed in multiples. Arrayable compact trapezoid enclosure Switchable bi-amp/tri-amp operation Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs
Description
Martin Audio Limited An exceptionally efficient, high power full-range system achieving true three-way full frequency performance from an enclosure just 28 inch in height. This innovative system brings superb sound reproduction to the largest auditoria. The powerful 15 inch (380mm) low frequency driver with innovative heat exchange system is complemented by mid-range and high frequencies generated by sophisticated compound mid-high horn configuration, designed to have matched constant Q, 65° horizontal dispersion patterms. The WT3 can be used as a stand-alone system or arrayed in multiples. Arrayable compact trapezoid enclosure Switchable bi-amp/tri-amp operation Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs

Suppliers

Company
Product
Description
Supplier Links
Arrayable Three-Way Compact Theatre Enclosure - WT3 - Visual Sound, Inc.
Broomall, PA, USA
Arrayable Three-Way Compact Theatre Enclosure
WT3
Arrayable Three-Way Compact Theatre Enclosure WT3
Martin Audio Limited An exceptionally efficient, high power full-range system achieving true three-way full frequency performance from an enclosure just 28 inch in height. This innovative system brings superb sound reproduction to the largest auditoria. The powerful 15 inch (380mm) low frequency driver with innovative heat exchange system is complemented by mid-range and high frequencies generated by sophisticated compound mid-high horn configuration, designed to have matched constant Q, 65° horizontal dispersion patterms. The WT3 can be used as a stand-alone system or arrayed in multiples. Arrayable compact trapezoid enclosure Switchable bi-amp/tri-amp operation Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs

Martin Audio Limited

An exceptionally efficient, high power full-range system achieving true three-way full frequency performance from an enclosure just 28 inch in height. This innovative system brings superb sound reproduction to the largest auditoria. The powerful 15 inch (380mm) low frequency driver with innovative heat exchange system is complemented by mid-range and high frequencies generated by sophisticated compound mid-high horn configuration, designed to have matched constant Q, 65° horizontal dispersion patterms. The WT3 can be used as a stand-alone system or arrayed in multiples.

  • Arrayable compact trapezoid enclosure
  • Switchable bi-amp/tri-amp operation
  • Very high SPL output capability
  • 65° coverage angle from compound mid/high horn
  • Multi-laminate birch plywood construction
  • Certified MAN quick-connect flying option
  • Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WT3
Product Name Arrayable Three-Way Compact Theatre Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details