Visual Sound, Inc. WLL-RX1p UNCOMPRESSED STEREO AUDIO WIRELESS RECEIVER WLL-RX1p

Description
SoundTube Entertainment, Inc. Using uncompressed streaming digital audio, adaptive frequency hopping technology and a digital diversity antenna system, the WLL-RX1p brings 2 x 50 watts of amplification along with full fidelity audio to remote speaker locations. Designed to work with all SoundTube Speakers (as well as other brands), the WLL-TR-1p system enables the placement of speakers in locations where running wires may be difficult or impossible. Utilizing uncompressed streaming digital audio over 2.4 GHz and requiring only AC power for operation, the SoundTube wireless system provides two 50 W channels of audio. The WLL-TR-1p is sold as a system and contains one WLL-TX1 transmitter and one WLL-RX1p receiver. One transmitter will support up to 12 receivers. The WLL-RX1p also has a line level output for support of ADA equipment such as assistive listening systems. 3 RF channels to minimize interference from other devices Uncompressed stereo audio for maximum fidelity Multiple receiver/amplifier units may be used with a single transmitter USB, stereo mini or 1/4" balanced input connections at the transmitter Phoenix or 1/4" connections speaker level outputs at the receiver. Also includes stereo line output for connecting auxiliary audio components, such as APD adapters. Local Audio source at the receiver via stereo mini (mutes the wireless signal when connected) High/Low power selector switch on transmitter limits RF range where needed
Description
SoundTube Entertainment, Inc. Using uncompressed streaming digital audio, adaptive frequency hopping technology and a digital diversity antenna system, the WLL-RX1p brings 2 x 50 watts of amplification along with full fidelity audio to remote speaker locations. Designed to work with all SoundTube Speakers (as well as other brands), the WLL-TR-1p system enables the placement of speakers in locations where running wires may be difficult or impossible. Utilizing uncompressed streaming digital audio over 2.4 GHz and requiring only AC power for operation, the SoundTube wireless system provides two 50 W channels of audio. The WLL-TR-1p is sold as a system and contains one WLL-TX1 transmitter and one WLL-RX1p receiver. One transmitter will support up to 12 receivers. The WLL-RX1p also has a line level output for support of ADA equipment such as assistive listening systems. 3 RF channels to minimize interference from other devices Uncompressed stereo audio for maximum fidelity Multiple receiver/amplifier units may be used with a single transmitter USB, stereo mini or 1/4" balanced input connections at the transmitter Phoenix or 1/4" connections speaker level outputs at the receiver. Also includes stereo line output for connecting auxiliary audio components, such as APD adapters. Local Audio source at the receiver via stereo mini (mutes the wireless signal when connected) High/Low power selector switch on transmitter limits RF range where needed

Suppliers

Company
Product
Description
Supplier Links
WLL-RX1p UNCOMPRESSED STEREO AUDIO WIRELESS RECEIVER - WLL-RX1p - Visual Sound, Inc.
Broomall, PA, USA
WLL-RX1p UNCOMPRESSED STEREO AUDIO WIRELESS RECEIVER
WLL-RX1p
WLL-RX1p UNCOMPRESSED STEREO AUDIO WIRELESS RECEIVER WLL-RX1p
SoundTube Entertainment, Inc. Using uncompressed streaming digital audio, adaptive frequency hopping technology and a digital diversity antenna system, the WLL-RX1p brings 2 x 50 watts of amplification along with full fidelity audio to remote speaker locations. Designed to work with all SoundTube Speakers (as well as other brands), the WLL-TR-1p system enables the placement of speakers in locations where running wires may be difficult or impossible. Utilizing uncompressed streaming digital audio over 2.4 GHz and requiring only AC power for operation, the SoundTube wireless system provides two 50 W channels of audio. The WLL-TR-1p is sold as a system and contains one WLL-TX1 transmitter and one WLL-RX1p receiver. One transmitter will support up to 12 receivers. The WLL-RX1p also has a line level output for support of ADA equipment such as assistive listening systems. 3 RF channels to minimize interference from other devices Uncompressed stereo audio for maximum fidelity Multiple receiver/amplifier units may be used with a single transmitter USB, stereo mini or 1/4" balanced input connections at the transmitter Phoenix or 1/4" connections speaker level outputs at the receiver. Also includes stereo line output for connecting auxiliary audio components, such as APD adapters. Local Audio source at the receiver via stereo mini (mutes the wireless signal when connected) High/Low power selector switch on transmitter limits RF range where needed

SoundTube Entertainment, Inc.

Using uncompressed streaming digital audio, adaptive frequency hopping technology and a digital diversity antenna system, the WLL-RX1p brings 2 x 50 watts of amplification along with full fidelity audio to remote speaker locations.

Designed to work with all SoundTube Speakers (as well as other brands), the WLL-TR-1p system enables the placement of speakers in locations where running wires may be difficult or impossible. Utilizing uncompressed streaming digital audio over 2.4 GHz and requiring only AC power for operation, the SoundTube wireless system provides two 50 W channels of audio. The WLL-TR-1p is sold as a system and contains one WLL-TX1 transmitter and one WLL-RX1p receiver. One transmitter will support up to 12 receivers. The WLL-RX1p also has a line level output for support of ADA equipment such as assistive listening systems.

  • 3 RF channels to minimize interference from other devices
  • Uncompressed stereo audio for maximum fidelity
  • Multiple receiver/amplifier units may be used with a single transmitter
  • USB, stereo mini or 1/4" balanced input connections at the transmitter
  • Phoenix or 1/4" connections speaker level outputs at the receiver. Also includes stereo line output for connecting auxiliary audio components, such as APD adapters.
  • Local Audio source at the receiver via stereo mini (mutes the wireless signal when connected)
  • High/Low power selector switch on transmitter limits RF range where needed
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WLL-RX1p
Product Name WLL-RX1p UNCOMPRESSED STEREO AUDIO WIRELESS RECEIVER
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details