Visual Sound, Inc. 3-Way, High-Output, Very Compact Line-Array Element XLD281

Description
Electro-Voice The XLD281 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD281 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD281 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD281 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base. Very Compact, Lightweight CCTTM (Coverage Control Technology) Simple, Quick Integrated Rigging 120° Horizontal Coverage to 200 Hz Versatile Subwoofer Integration Bi-Amp or Tri-Amp Operation Neodymium Transducers LAPS Aiming and Flying Software
Description
Electro-Voice The XLD281 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD281 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD281 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD281 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base. Very Compact, Lightweight CCTTM (Coverage Control Technology) Simple, Quick Integrated Rigging 120° Horizontal Coverage to 200 Hz Versatile Subwoofer Integration Bi-Amp or Tri-Amp Operation Neodymium Transducers LAPS Aiming and Flying Software

Suppliers

Company
Product
Description
Supplier Links
3-Way, High-Output, Very Compact Line-Array Element - XLD281 - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High-Output, Very Compact Line-Array Element
XLD281
3-Way, High-Output, Very Compact Line-Array Element XLD281
Electro-Voice The XLD281 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD281 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD281 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD281 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base. Very Compact, Lightweight CCTTM (Coverage Control Technology) Simple, Quick Integrated Rigging 120° Horizontal Coverage to 200 Hz Versatile Subwoofer Integration Bi-Amp or Tri-Amp Operation Neodymium Transducers LAPS Aiming and Flying Software

Electro-Voice

The XLD281 is the core element for constructing X-Line Very Compact systems. The XLD281 is a three?way design using Coverage Control Technology (CCT™) to provide control horizontal coverage to 250Hz. The XLD281 uses an eight-inch, neodymium, low-frequency transducer, an eight-inch, neodymium, LF/MB transducer, and two neodymium, two-inch, voice-coil compression drivers combining through two Hydra™ plane wave generators into a 120 degree x 10 degree waveguide. CCT™ uses both eight-inch transducers to provide maximum low-frequency output and operating bandwidth while controlling horizontal beamwidth to 250 Hz by using DSP. The XLD281 can be used in triamp mode, or in biamp using a sophisticated internal passive network. Designed for use in arrays of four or more elements, the XLD281 delivers full-bandwidth audio with precise, predictable coverage control. Integrated rigging with hinge points located correctly between array elements is easy to use and quickly provides uncompromised line array performance. Ground-stacking is easy using array rails or subwoofers as the array base.

  • Very Compact, Lightweight
  • CCTTM (Coverage Control Technology)
  • Simple, Quick Integrated Rigging
  • 120° Horizontal Coverage to 200 Hz
  • Versatile Subwoofer Integration
  • Bi-Amp or Tri-Amp Operation
  • Neodymium Transducers
  • LAPS Aiming and Flying Software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XLD281
Product Name 3-Way, High-Output, Very Compact Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details