Visual Sound, Inc. Powered Subwoofer Powered 18" Integrated Loudspeaker System VPSB7118DPAN

Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered 18" Sub-woofer Loudspeaker System with JBL DrivePack® technology for portable or installed use 3600 watts peak power, 1800 watts continuous 18-inch Differential Drive® low-frequency driver for extended low-frequency output Stylized and ergonomically designed powder-coated die-cast aluminum handles Eight 3-inch fly track suspension points and twenty-four M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control
Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered 18" Sub-woofer Loudspeaker System with JBL DrivePack® technology for portable or installed use 3600 watts peak power, 1800 watts continuous 18-inch Differential Drive® low-frequency driver for extended low-frequency output Stylized and ergonomically designed powder-coated die-cast aluminum handles Eight 3-inch fly track suspension points and twenty-four M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control

Suppliers

Company
Product
Description
Supplier Links
Powered Subwoofer Powered 18
Broomall, PA, USA
Powered Subwoofer Powered 18" Integrated Loudspeaker System
VPSB7118DPAN
Powered Subwoofer Powered 18" Integrated Loudspeaker System VPSB7118DPAN
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered 18" Sub-woofer Loudspeaker System with JBL DrivePack® technology for portable or installed use 3600 watts peak power, 1800 watts continuous 18-inch Differential Drive® low-frequency driver for extended low-frequency output Stylized and ergonomically designed powder-coated die-cast aluminum handles Eight 3-inch fly track suspension points and twenty-four M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control

JBL Professional

Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best.

  • Powered 18" Sub-woofer Loudspeaker System with JBL DrivePack® technology for portable or installed use
  • 3600 watts peak power, 1800 watts continuous
  • 18-inch Differential Drive® low-frequency driver for extended low-frequency output
  • Stylized and ergonomically designed powder-coated die-cast aluminum handles
  • Eight 3-inch fly track suspension points and twenty-four M10 fittings (optional detachable flying fittings and forged eye bolt kits available)
  • Optional DPAN or DPCN (CobraNet™) digital audio input modules available for HiQnet™ network control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VPSB7118DPAN
Product Name Powered Subwoofer Powered 18" Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
V-Mini Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details