Visual Sound, Inc. Two-way, full-range weather-resistant loudspeaker W2-2W8

Description
Community Professional Loudspeakers The Community WET2W8 loudspeaker is a two-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance. It provides an uncompromised musical system in a compact, attractive, weather-resistant package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are constructed in hand-laminated black multi-layer glass. The LF cones are of low mass, high stiffness carbon fiber. The HF driver has a diaphragm of titanium. All drivers are Ferrofluid-cooled. The LF drivers and centrally placed ultra-wide 120° HF pattern control horn have been engineered to provide superior uniform pattern over the widest possible bandwidth. The unique molded "Super-V" configuration of the LF drivers provides exceptional uniform midrange pattern that would be impossible to create with a conventional flat wooden baffle plate. Precise modeling and documentation prove that woofer/horn/woofer placement in traditional under balcony fill-type loudspeaker designs actually exacerbates severe horizontal lobing. The WET2W8's new dual LF driver/HF horn configuration, the "Super -V" design actually prevents deleterious side lobes from forming in the critical voice range. Five-year limited warranty.
Description
Community Professional Loudspeakers The Community WET2W8 loudspeaker is a two-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance. It provides an uncompromised musical system in a compact, attractive, weather-resistant package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are constructed in hand-laminated black multi-layer glass. The LF cones are of low mass, high stiffness carbon fiber. The HF driver has a diaphragm of titanium. All drivers are Ferrofluid-cooled. The LF drivers and centrally placed ultra-wide 120° HF pattern control horn have been engineered to provide superior uniform pattern over the widest possible bandwidth. The unique molded "Super-V" configuration of the LF drivers provides exceptional uniform midrange pattern that would be impossible to create with a conventional flat wooden baffle plate. Precise modeling and documentation prove that woofer/horn/woofer placement in traditional under balcony fill-type loudspeaker designs actually exacerbates severe horizontal lobing. The WET2W8's new dual LF driver/HF horn configuration, the "Super -V" design actually prevents deleterious side lobes from forming in the critical voice range. Five-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range weather-resistant loudspeaker - W2-2W8 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range weather-resistant loudspeaker
W2-2W8
Two-way, full-range weather-resistant loudspeaker W2-2W8
Community Professional Loudspeakers The Community WET2W8 loudspeaker is a two-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance. It provides an uncompromised musical system in a compact, attractive, weather-resistant package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are constructed in hand-laminated black multi-layer glass. The LF cones are of low mass, high stiffness carbon fiber. The HF driver has a diaphragm of titanium. All drivers are Ferrofluid-cooled. The LF drivers and centrally placed ultra-wide 120° HF pattern control horn have been engineered to provide superior uniform pattern over the widest possible bandwidth. The unique molded "Super-V" configuration of the LF drivers provides exceptional uniform midrange pattern that would be impossible to create with a conventional flat wooden baffle plate. Precise modeling and documentation prove that woofer/horn/woofer placement in traditional under balcony fill-type loudspeaker designs actually exacerbates severe horizontal lobing. The WET2W8's new dual LF driver/HF horn configuration, the "Super -V" design actually prevents deleterious side lobes from forming in the critical voice range. Five-year limited warranty.

Community Professional Loudspeakers

The Community WET2W8 loudspeaker is a two-way, full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance.

It provides an uncompromised musical system in a compact, attractive, weather-resistant package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are constructed in hand-laminated black multi-layer glass. The LF cones are of low mass, high stiffness carbon fiber. The HF driver has a diaphragm of titanium. All drivers are Ferrofluid-cooled. The LF drivers and centrally placed ultra-wide 120° HF pattern control horn have been engineered to provide superior uniform pattern over the widest possible bandwidth. The unique molded "Super-V" configuration of the LF drivers provides exceptional uniform midrange pattern that would be impossible to create with a conventional flat wooden baffle plate. Precise modeling and documentation prove that woofer/horn/woofer placement in traditional under balcony fill-type loudspeaker designs actually exacerbates severe horizontal lobing. The WET2W8's new dual LF driver/HF horn configuration, the "Super -V" design actually prevents deleterious side lobes from forming in the critical voice range. Five-year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-2W8
Product Name Two-way, full-range weather-resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details