Visual Sound, Inc. Very Low Frequency Arrayable Subwoofer Module VT4881

Description
JBL Professional The VT4881 Compact Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881 is a compact, lightweight, vented enclosure housing one 15 inch woofer. This advanced component is fitted with dual voice coils and a compliance capable of nearly a 3 inch peak-to-peak cone excursion for exceptional output at very low frequencies. VT4881 arrays are rigid for maximum support strength. The VT4881's integral rigging hardware, same as in the VT4887 Compact Line Array Element, relies on quick-release pins and end-mounted metal tubes to couple adjacent units together. The VT4881 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced technology component: Differential Drive®, dual voice coil, Direct Cooled™ cone transducer Independently accessible voice coils, enabling external parallel or series wiring Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products
Description
JBL Professional The VT4881 Compact Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881 is a compact, lightweight, vented enclosure housing one 15 inch woofer. This advanced component is fitted with dual voice coils and a compliance capable of nearly a 3 inch peak-to-peak cone excursion for exceptional output at very low frequencies. VT4881 arrays are rigid for maximum support strength. The VT4881's integral rigging hardware, same as in the VT4887 Compact Line Array Element, relies on quick-release pins and end-mounted metal tubes to couple adjacent units together. The VT4881 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced technology component: Differential Drive®, dual voice coil, Direct Cooled™ cone transducer Independently accessible voice coils, enabling external parallel or series wiring Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products

Suppliers

Company
Product
Description
Supplier Links
Very Low Frequency Arrayable Subwoofer Module - VT4881 - Visual Sound, Inc.
Broomall, PA, USA
Very Low Frequency Arrayable Subwoofer Module
VT4881
Very Low Frequency Arrayable Subwoofer Module VT4881
JBL Professional The VT4881 Compact Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881 is a compact, lightweight, vented enclosure housing one 15 inch woofer. This advanced component is fitted with dual voice coils and a compliance capable of nearly a 3 inch peak-to-peak cone excursion for exceptional output at very low frequencies. VT4881 arrays are rigid for maximum support strength. The VT4881's integral rigging hardware, same as in the VT4887 Compact Line Array Element, relies on quick-release pins and end-mounted metal tubes to couple adjacent units together. The VT4881 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced technology component: Differential Drive®, dual voice coil, Direct Cooled™ cone transducer Independently accessible voice coils, enabling external parallel or series wiring Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; weatherized components Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products

JBL Professional

The VT4881 Compact Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881 is a compact, lightweight, vented enclosure housing one 15 inch woofer. This advanced component is fitted with dual voice coils and a compliance capable of nearly a 3 inch peak-to-peak cone excursion for exceptional output at very low frequencies. VT4881 arrays are rigid for maximum support strength. The VT4881's integral rigging hardware, same as in the VT4887 Compact Line Array Element, relies on quick-release pins and end-mounted metal tubes to couple adjacent units together. The VT4881 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays.

  • Advanced technology component: Differential Drive®, dual voice coil, Direct Cooled™ cone transducer
  • Independently accessible voice coils, enabling external parallel or series wiring
  • Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure
  • Rugged DuraFlex™ exterior finish; weatherized components
  • Integrated S.A.F.E.™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays
  • Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ self-powered system modules with integral signal processing
  • For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4881
Product Name Very Low Frequency Arrayable Subwoofer Module
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 9.65 inch (245 mm)
View Details
CF-50 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details