Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1122A/85F

Description
Electro-Voice The Electro-Voice® Xi-122A/85F is an ultracompact, two-way, 12-inch, short-throw, full-range loudspeaker system. It is perfect for high-SPL, limited-space applications or for down-fill in larger arrays. The system features an ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-122A/85F also features Integral carrying handles and a stand-mount adapter for 100BK stand. Ultra-Compact/High-L evel, Two-Way Design DL12ST 12" LF Driver ND6 3" Diaphragm HF Compression Driver 80° x 55° Coverage Pattern Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White
Description
Electro-Voice The Electro-Voice® Xi-122A/85F is an ultracompact, two-way, 12-inch, short-throw, full-range loudspeaker system. It is perfect for high-SPL, limited-space applications or for down-fill in larger arrays. The system features an ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-122A/85F also features Integral carrying handles and a stand-mount adapter for 100BK stand. Ultra-Compact/High-L evel, Two-Way Design DL12ST 12" LF Driver ND6 3" Diaphragm HF Compression Driver 80° x 55° Coverage Pattern Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1122A/85F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1122A/85F
X-Array™ Xi-Series™ Speaker System Xi-1122A/85F
Electro-Voice The Electro-Voice® Xi-122A/85F is an ultracompact, two-way, 12-inch, short-throw, full-range loudspeaker system. It is perfect for high-SPL, limited-space applications or for down-fill in larger arrays. The system features an ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-122A/85F also features Integral carrying handles and a stand-mount adapter for 100BK stand. Ultra-Compact/High-L evel, Two-Way Design DL12ST 12" LF Driver ND6 3" Diaphragm HF Compression Driver 80° x 55° Coverage Pattern Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White

Electro-Voice

The Electro-Voice® Xi-122A/85F is an ultracompact, two-way, 12-inch, short-throw, full-range loudspeaker system. It is perfect for high-SPL, limited-space applications or for down-fill in larger arrays. The system features an ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-122A/85F also features Integral carrying handles and a stand-mount adapter for 100BK stand.

  • Ultra-Compact/High-Level, Two-Way Design
  • DL12ST 12" LF Driver
  • ND6 3" Diaphragm HF Compression Driver
  • 80° x 55° Coverage Pattern
  • Built-In L-Track Rigging on Top and Bottom
  • Ring-Mode Decoupling / RMDTM
  • Integrated Stand Mount
  • Available in Black and White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1122A/85F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
 - SI-15X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Sensitivity 97 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details