Visual Sound, Inc. Five Degree Trapezoidal Cabinet Xvlt

Description
Electro-Voice The Electro-Voice® Xvlt high-output, 2,000-watt, three-way, LF/MB/HF, linear-array technology system features a five degree trapezoidal cabinet design for the lower "J" section of the linear array, typically for medium throw assignment. The Xvlt delivers 120 degree horizontal coverage, and an approximate eight degree vertical coverage angle. Its high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) LF woofers. A new EV Hydra™, time-synchronized, high-frequency, vertical plane wave generator provides excellent far-field summing. the Xvlt's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity, and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.
Description
Electro-Voice The Electro-Voice® Xvlt high-output, 2,000-watt, three-way, LF/MB/HF, linear-array technology system features a five degree trapezoidal cabinet design for the lower "J" section of the linear array, typically for medium throw assignment. The Xvlt delivers 120 degree horizontal coverage, and an approximate eight degree vertical coverage angle. Its high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) LF woofers. A new EV Hydra™, time-synchronized, high-frequency, vertical plane wave generator provides excellent far-field summing. the Xvlt's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity, and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.

Suppliers

Company
Product
Description
Supplier Links
Five Degree Trapezoidal Cabinet - Xvlt - Visual Sound, Inc.
Broomall, PA, USA
Five Degree Trapezoidal Cabinet
Xvlt
Five Degree Trapezoidal Cabinet Xvlt
Electro-Voice The Electro-Voice® Xvlt high-output, 2,000-watt, three-way, LF/MB/HF, linear-array technology system features a five degree trapezoidal cabinet design for the lower "J" section of the linear array, typically for medium throw assignment. The Xvlt delivers 120 degree horizontal coverage, and an approximate eight degree vertical coverage angle. Its high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) LF woofers. A new EV Hydra™, time-synchronized, high-frequency, vertical plane wave generator provides excellent far-field summing. the Xvlt's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity, and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.

Electro-Voice

The Electro-Voice® Xvlt high-output, 2,000-watt, three-way, LF/MB/HF, linear-array technology system features a five degree trapezoidal cabinet design for the lower "J" section of the linear array, typically for medium throw assignment. The Xvlt delivers 120 degree horizontal coverage, and an approximate eight degree vertical coverage angle. Its high-frequency section is comprised of three neodymium ND5A high-frequency compression drivers, dual, eight-inch, neodymium ND08 MB woofers mounted on a wide mid-bass horn, and dual, 15-inch EVX 155RMDDP (plate) LF woofers. A new EV Hydra™, time-synchronized, high-frequency, vertical plane wave generator provides excellent far-field summing. the Xvlt's high-frequency section is asymmetrically loaded, providing flexibility to configure systems with high-frequency placed on or off stage. Ring Mode Decoupling (RMD) provides level-independent fidelity, greater mid-bass clarity, and high-frequency accuracy. New proprietary rigging allows for rapid venue load-in and load-out, linking hardware included. One of four application specific X-Line™ models.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xvlt
Product Name Five Degree Trapezoidal Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details