Visual Sound, Inc. 12 Inch Two-Way Constant Curvature Line Array Speaker System with White Duraflex Finish VRX932LA/WH

Description
JBL Professional The new VRX Series addresses the growing need for a small format professional sound system for sound rental companies, fixed installations and musicians looking for the ultimate in performance and portability. Sharing components with the JBL VERTEC® Line Array Series, the worldwide touring industry standard, the VRX Series features the performance of high end line arrays in a compact format.It's affordable and flexible and provides outstanding coverage and output coherence, while delivering extraordinary power handling, clarity and flexibility. The VRX Series features the hallmark of all JBL products - stunning, legendary JBL sound. Fly your VRX900 Array:The VRX Series is equipped with JBL's exclusive integral rigging hardware that allows the enclosures to be quickly and securely locked to one another by simply swinging a hinged bar into place and securing it with the included quick release pins.VRX900 line arrays and subwoofers may be suspended using the VRX-AF and VRX-SMAF array frame providing an easy to use, elegant suspension system for flown arrays. Pole Mount: To create a small, compact non-flying system, the VRX may be mounted on a tripod.For greater power and low-frequency extension, one or two VRXs may be pole-mounted over their companion subwoofer. Single Cabinet: When configured for smaller venues, or musicians working alone, the compact size, portability, light weight and stunning performance of the VRX allow it to be used as a single cabinet two-way utility speaker system that can be conveniently mounted on a tripod. Ground Stack: For reaching bleacher and stadium seating from ground level, the VRX's ingenious cabinet design allows it to be ground stacked in configurations of up to 4 enclosures delivering all of the power, clarity and control of a full flown line array system without the additional labor and expense.
Description
JBL Professional The new VRX Series addresses the growing need for a small format professional sound system for sound rental companies, fixed installations and musicians looking for the ultimate in performance and portability. Sharing components with the JBL VERTEC® Line Array Series, the worldwide touring industry standard, the VRX Series features the performance of high end line arrays in a compact format.It's affordable and flexible and provides outstanding coverage and output coherence, while delivering extraordinary power handling, clarity and flexibility. The VRX Series features the hallmark of all JBL products - stunning, legendary JBL sound. Fly your VRX900 Array:The VRX Series is equipped with JBL's exclusive integral rigging hardware that allows the enclosures to be quickly and securely locked to one another by simply swinging a hinged bar into place and securing it with the included quick release pins.VRX900 line arrays and subwoofers may be suspended using the VRX-AF and VRX-SMAF array frame providing an easy to use, elegant suspension system for flown arrays. Pole Mount: To create a small, compact non-flying system, the VRX may be mounted on a tripod.For greater power and low-frequency extension, one or two VRXs may be pole-mounted over their companion subwoofer. Single Cabinet: When configured for smaller venues, or musicians working alone, the compact size, portability, light weight and stunning performance of the VRX allow it to be used as a single cabinet two-way utility speaker system that can be conveniently mounted on a tripod. Ground Stack: For reaching bleacher and stadium seating from ground level, the VRX's ingenious cabinet design allows it to be ground stacked in configurations of up to 4 enclosures delivering all of the power, clarity and control of a full flown line array system without the additional labor and expense.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch Two-Way Constant Curvature Line Array Speaker System with White Duraflex Finish
VRX932LA/WH
12 Inch Two-Way Constant Curvature Line Array Speaker System with White Duraflex Finish VRX932LA/WH
JBL Professional The new VRX Series addresses the growing need for a small format professional sound system for sound rental companies, fixed installations and musicians looking for the ultimate in performance and portability. Sharing components with the JBL VERTEC® Line Array Series, the worldwide touring industry standard, the VRX Series features the performance of high end line arrays in a compact format.It's affordable and flexible and provides outstanding coverage and output coherence, while delivering extraordinary power handling, clarity and flexibility. The VRX Series features the hallmark of all JBL products - stunning, legendary JBL sound. Fly your VRX900 Array:The VRX Series is equipped with JBL's exclusive integral rigging hardware that allows the enclosures to be quickly and securely locked to one another by simply swinging a hinged bar into place and securing it with the included quick release pins.VRX900 line arrays and subwoofers may be suspended using the VRX-AF and VRX-SMAF array frame providing an easy to use, elegant suspension system for flown arrays. Pole Mount: To create a small, compact non-flying system, the VRX may be mounted on a tripod.For greater power and low-frequency extension, one or two VRXs may be pole-mounted over their companion subwoofer. Single Cabinet: When configured for smaller venues, or musicians working alone, the compact size, portability, light weight and stunning performance of the VRX allow it to be used as a single cabinet two-way utility speaker system that can be conveniently mounted on a tripod. Ground Stack: For reaching bleacher and stadium seating from ground level, the VRX's ingenious cabinet design allows it to be ground stacked in configurations of up to 4 enclosures delivering all of the power, clarity and control of a full flown line array system without the additional labor and expense.

JBL Professional

The new VRX Series addresses the growing need for a small format professional sound system for sound rental companies, fixed installations and musicians looking for the ultimate in performance and portability.
Sharing components with the JBL VERTEC® Line Array Series, the worldwide touring industry standard, the VRX Series features the performance of high end line arrays in a compact format.It's affordable and flexible and provides outstanding coverage and output coherence, while delivering extraordinary power handling, clarity and flexibility.
The VRX Series features the hallmark of all JBL products - stunning, legendary JBL sound.
Fly your VRX900 Array:The VRX Series is equipped with JBL's exclusive integral rigging hardware that allows the enclosures to be quickly and securely locked to one another by simply swinging a hinged bar into place and securing it with the included quick release pins.VRX900 line arrays and subwoofers may be suspended using the VRX-AF and VRX-SMAF array frame providing an easy to use, elegant suspension system for flown arrays.
Pole Mount: To create a small, compact non-flying system, the VRX may be mounted on a tripod.For greater power and low-frequency extension, one or two VRXs may be pole-mounted over their companion subwoofer.
Single Cabinet: When configured for smaller venues, or musicians working alone, the compact size, portability, light weight and stunning performance of the VRX allow it to be used as a single cabinet two-way utility speaker system that can be conveniently mounted on a tripod.
Ground Stack: For reaching bleacher and stadium seating from ground level, the VRX's ingenious cabinet design allows it to be ground stacked in configurations of up to 4 enclosures delivering all of the power, clarity and control of a full flown line array system without the additional labor and expense.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX932LA/WH
Product Name 12 Inch Two-Way Constant Curvature Line Array Speaker System with White Duraflex Finish
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Speakers - SLS-135F32CP01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 52 Hz
View Details