Visual Sound, Inc. Grille-4in Speaker, Steel, Torsion Mount, 7.25in Dia, White WB-4T

Description
Lowell Manufacturing Company WB-4T: round, steel grille, 7.25" dia. Fits backbox: DX104-T, DX104-10T. Includes two torsion springs and concealed speaker studs for "no visible hardware" appearance. White.
Description
Lowell Manufacturing Company WB-4T: round, steel grille, 7.25" dia. Fits backbox: DX104-T, DX104-10T. Includes two torsion springs and concealed speaker studs for "no visible hardware" appearance. White.

Suppliers

Company
Product
Description
Supplier Links
Grille-4in Speaker, Steel, Torsion Mount, 7.25in Dia, White - WB-4T - Visual Sound, Inc.
Broomall, PA, USA
Grille-4in Speaker, Steel, Torsion Mount, 7.25in Dia, White
WB-4T
Grille-4in Speaker, Steel, Torsion Mount, 7.25in Dia, White WB-4T
Lowell Manufacturing Company WB-4T: round, steel grille, 7.25" dia. Fits backbox: DX104-T, DX104-10T. Includes two torsion springs and concealed speaker studs for "no visible hardware" appearance. White.

Lowell Manufacturing Company

WB-4T: round, steel grille, 7.25" dia. Fits backbox: DX104-T, DX104-10T. Includes two torsion springs and concealed speaker studs for "no visible hardware" appearance. White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-4T
Product Name Grille-4in Speaker, Steel, Torsion Mount, 7.25in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details