Visual Sound, Inc. Constant Coverage HF Horn XR1496

Description
Eighteen Sound - A Division of AEB SRL The XR1496 has been designed in order to obtain a smooth frequency response maintaining constant coverage and directivity pattern, and avoiding the midrange narrowing effect as well as high frequency beaming problems. With a throat entry of 1.4 inch, the XR1496 has been developed to reach the optimum performance when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers.
Description
Eighteen Sound - A Division of AEB SRL The XR1496 has been designed in order to obtain a smooth frequency response maintaining constant coverage and directivity pattern, and avoiding the midrange narrowing effect as well as high frequency beaming problems. With a throat entry of 1.4 inch, the XR1496 has been developed to reach the optimum performance when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers.

Suppliers

Company
Product
Description
Supplier Links
Constant Coverage HF Horn - XR1496 - Visual Sound, Inc.
Broomall, PA, USA
Constant Coverage HF Horn
XR1496
Constant Coverage HF Horn XR1496
Eighteen Sound - A Division of AEB SRL The XR1496 has been designed in order to obtain a smooth frequency response maintaining constant coverage and directivity pattern, and avoiding the midrange narrowing effect as well as high frequency beaming problems. With a throat entry of 1.4 inch, the XR1496 has been developed to reach the optimum performance when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers.

Eighteen Sound - A Division of AEB SRL

The XR1496 has been designed in order to obtain a smooth frequency response maintaining constant coverage and directivity pattern, and avoiding the midrange narrowing effect as well as high frequency beaming problems. With a throat entry of 1.4 inch, the XR1496 has been developed to reach the optimum performance when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XR1496
Product Name Constant Coverage HF Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 84.6 dB
Resonance Frequency 117 Hz
View Details
2 suppliers