Visual Sound, Inc. Compact Powered Bi-Amplified Three-Way Line Array Element, Integrated Audio System VT4887ADP

Description
JBL Professional The VT4887ADP Compact Powered Three- Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio, corporate A/V and theatrical presentations of all types for both portable users and performance venues.
Description
JBL Professional The VT4887ADP Compact Powered Three- Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio, corporate A/V and theatrical presentations of all types for both portable users and performance venues.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact Powered Bi-Amplified Three-Way Line Array Element, Integrated Audio System
VT4887ADP
Compact Powered Bi-Amplified Three-Way Line Array Element, Integrated Audio System VT4887ADP
JBL Professional The VT4887ADP Compact Powered Three- Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio, corporate A/V and theatrical presentations of all types for both portable users and performance venues.

JBL Professional

The VT4887ADP Compact Powered Three- Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio, corporate A/V and theatrical presentations of all types for both portable users and performance venues.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4887ADP
Product Name Compact Powered Bi-Amplified Three-Way Line Array Element, Integrated Audio System
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
NE Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 89.1 dB
Resonance Frequency 50 Hz
View Details