Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep XCP84-S

Description
Lowell Manufacturing Company XCP84-S: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125") and straps. Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T
Description
Lowell Manufacturing Company XCP84-S: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125") and straps. Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep - XCP84-S - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
XCP84-S
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep XCP84-S
Lowell Manufacturing Company XCP84-S: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125") and straps. Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Lowell Manufacturing Company

XCP84-S: 10.06" dia. x 4.06"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125") and straps. Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XCP84-S
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details