Visual Sound, Inc. Ultra-Compact Theatre Enclosure WT15

Description
Martin Audio Limited The ultra-compact WT15 is a trapezoid full-range speaker capable of producing SPL's associated with much larger enclosures. It is designed specifically for theatre applications where minimum size is a priority. Only 11 inch high, it produces extended bandwidth and has high output capability from twin 5 inch (125mm) drivers assembled in an innovative two-way configuration utilising ICT™ technology. To maximise output, the 5 inch (125mm) loudspeaker is augmented by a second 5 inch (125mm) driver operating in tandem over the bass and mid-range region. HF dispersion is identical in both horizontal and vertical planes. Ultra-compact trapezoid enclosure ICT™ technology Vertical or horizontal orientation High SPL capability Application includes: Background music for clubs and bars, Theatre delay/in-fill and AV presentations
Description
Martin Audio Limited The ultra-compact WT15 is a trapezoid full-range speaker capable of producing SPL's associated with much larger enclosures. It is designed specifically for theatre applications where minimum size is a priority. Only 11 inch high, it produces extended bandwidth and has high output capability from twin 5 inch (125mm) drivers assembled in an innovative two-way configuration utilising ICT™ technology. To maximise output, the 5 inch (125mm) loudspeaker is augmented by a second 5 inch (125mm) driver operating in tandem over the bass and mid-range region. HF dispersion is identical in both horizontal and vertical planes. Ultra-compact trapezoid enclosure ICT™ technology Vertical or horizontal orientation High SPL capability Application includes: Background music for clubs and bars, Theatre delay/in-fill and AV presentations

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Theatre Enclosure - WT15 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Theatre Enclosure
WT15
Ultra-Compact Theatre Enclosure WT15
Martin Audio Limited The ultra-compact WT15 is a trapezoid full-range speaker capable of producing SPL's associated with much larger enclosures. It is designed specifically for theatre applications where minimum size is a priority. Only 11 inch high, it produces extended bandwidth and has high output capability from twin 5 inch (125mm) drivers assembled in an innovative two-way configuration utilising ICT™ technology. To maximise output, the 5 inch (125mm) loudspeaker is augmented by a second 5 inch (125mm) driver operating in tandem over the bass and mid-range region. HF dispersion is identical in both horizontal and vertical planes. Ultra-compact trapezoid enclosure ICT™ technology Vertical or horizontal orientation High SPL capability Application includes: Background music for clubs and bars, Theatre delay/in-fill and AV presentations

Martin Audio Limited

The ultra-compact WT15 is a trapezoid full-range speaker capable of producing SPL's associated with much larger enclosures. It is designed specifically for theatre applications where minimum size is a priority. Only 11 inch high, it produces extended bandwidth and has high output capability from twin 5 inch (125mm) drivers assembled in an innovative two-way configuration utilising ICT™ technology. To maximise output, the 5 inch (125mm) loudspeaker is augmented by a second 5 inch (125mm) driver operating in tandem over the bass and mid-range region. HF dispersion is identical in both horizontal and vertical planes.

  • Ultra-compact trapezoid enclosure
  • ICT™ technology
  • Vertical or horizontal orientation
  • High SPL capability
  • Application includes: Background music for clubs and bars, Theatre delay/in-fill and AV presentations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WT15
Product Name Ultra-Compact Theatre Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details