Visual Sound, Inc. X-Array™ Three-Way, LF/MB/HF System Xn

Description
Electro-Voice The Electro-Voice® Xn is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section, and an asymmetrically placed, coaxial, high-frequency section (RMD™ technique). Unprecedented acoustic output in small, lightweight package Ring-Mode Decoupling (RMD™) provides accurate transient detail Near-field 60° x 40° rotatable coverage pattern Neodymium ND5 HF and ND12A MB drivers and EVX-180B woofer Unique rear-hinge rigging Enclosure shell and rigging identical to all of the full-size X-Array™ systems
Description
Electro-Voice The Electro-Voice® Xn is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section, and an asymmetrically placed, coaxial, high-frequency section (RMD™ technique). Unprecedented acoustic output in small, lightweight package Ring-Mode Decoupling (RMD™) provides accurate transient detail Near-field 60° x 40° rotatable coverage pattern Neodymium ND5 HF and ND12A MB drivers and EVX-180B woofer Unique rear-hinge rigging Enclosure shell and rigging identical to all of the full-size X-Array™ systems

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Three-Way, LF/MB/HF System - Xn - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Three-Way, LF/MB/HF System
Xn
X-Array™ Three-Way, LF/MB/HF System Xn
Electro-Voice The Electro-Voice® Xn is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section, and an asymmetrically placed, coaxial, high-frequency section (RMD™ technique). Unprecedented acoustic output in small, lightweight package Ring-Mode Decoupling (RMD™) provides accurate transient detail Near-field 60° x 40° rotatable coverage pattern Neodymium ND5 HF and ND12A MB drivers and EVX-180B woofer Unique rear-hinge rigging Enclosure shell and rigging identical to all of the full-size X-Array™ systems

Electro-Voice

The Electro-Voice® Xn is a three-way, 18-inch, medium-throw, full-range system. It features a horn-loaded mid-bass section, and an asymmetrically placed, coaxial, high-frequency section (RMD™ technique).

  • Unprecedented acoustic output in small, lightweight package
  • Ring-Mode Decoupling (RMD™) provides accurate transient detail
  • Near-field 60° x 40° rotatable coverage pattern
  • Neodymium ND5 HF and ND12A MB drivers and EVX-180B woofer
  • Unique rear-hinge rigging
  • Enclosure shell and rigging identical to all of the full-size X-Array™ systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xn
Product Name X-Array™ Three-Way, LF/MB/HF System
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - PB-1517PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
Speaker - FBF36-1NB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details