Visual Sound, Inc. Three-Way High Directivity Line Array Element VT4889

Description
JBL Professional The VT4889 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types. The VT4889 is a rugged, lightweight enclosure housing two 15 inch woofers, four 8" midrange radiators, and three highfrequency compression drivers. These advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4889's suspension hardware relies on quick-release pins and end-mounted metal frames to couple adjacent VT4889's together. Advanced technology components: Neodymium Differential Drive®, neodymium magnet, dual voice coil, Direct CooledTM cone transducers for low weight and high output Industry's smallest, lightest, most powerful 1.5 inch exit, 3 inch diaphragm highfrequency compression driver WaveFormerTM units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (R.B.I.): Patent-pending technology integrates output of individual bandpass elements Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlexTM exterior finish; weatherized components Integrated S.A.F.E.TM suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays
Description
JBL Professional The VT4889 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types. The VT4889 is a rugged, lightweight enclosure housing two 15 inch woofers, four 8" midrange radiators, and three highfrequency compression drivers. These advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4889's suspension hardware relies on quick-release pins and end-mounted metal frames to couple adjacent VT4889's together. Advanced technology components: Neodymium Differential Drive®, neodymium magnet, dual voice coil, Direct CooledTM cone transducers for low weight and high output Industry's smallest, lightest, most powerful 1.5 inch exit, 3 inch diaphragm highfrequency compression driver WaveFormerTM units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (R.B.I.): Patent-pending technology integrates output of individual bandpass elements Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlexTM exterior finish; weatherized components Integrated S.A.F.E.TM suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays

Suppliers

Company
Product
Description
Supplier Links
Three-Way High Directivity Line Array Element - VT4889 - Visual Sound, Inc.
Broomall, PA, USA
Three-Way High Directivity Line Array Element
VT4889
Three-Way High Directivity Line Array Element VT4889
JBL Professional The VT4889 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types. The VT4889 is a rugged, lightweight enclosure housing two 15 inch woofers, four 8" midrange radiators, and three highfrequency compression drivers. These advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4889's suspension hardware relies on quick-release pins and end-mounted metal frames to couple adjacent VT4889's together. Advanced technology components: Neodymium Differential Drive®, neodymium magnet, dual voice coil, Direct CooledTM cone transducers for low weight and high output Industry's smallest, lightest, most powerful 1.5 inch exit, 3 inch diaphragm highfrequency compression driver WaveFormerTM units couple to create precision HF vertical slot aperture Radiation Boundary Integrator® (R.B.I.): Patent-pending technology integrates output of individual bandpass elements Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction Rugged DuraFlexTM exterior finish; weatherized components Integrated S.A.F.E.TM suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays

JBL Professional

The VT4889 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types. The VT4889 is a rugged, lightweight enclosure housing two 15 inch woofers, four 8" midrange radiators, and three highfrequency compression drivers. These advanced components provide the highest power-to-weight ratio of any speaker system in its class. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. The VT4889's suspension hardware relies on quick-release pins and end-mounted metal frames to couple adjacent VT4889's together.

  • Advanced technology components: Neodymium Differential Drive®, neodymium magnet, dual voice coil, Direct CooledTM cone transducers for low weight and high output
  • Industry's smallest, lightest, most powerful 1.5 inch exit, 3 inch diaphragm highfrequency compression driver
  • WaveFormerTM units couple to create precision HF vertical slot aperture
  • Radiation Boundary Integrator® (R.B.I.): Patent-pending technology integrates output of individual bandpass elements
  • Advanced construction techniques and hybrid materials provide exceptionally rigid, lightweight enclosure construction
  • Rugged DuraFlexTM exterior finish; weatherized components
  • Integrated S.A.F.E.TM suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4889
Product Name Three-Way High Directivity Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1900 ohms
Sensitivity 123 dB
Size 0.31 inch (8 mm)
View Details