Visual Sound, Inc. Powered 18 in. Integrated Loudspeaker System VPSB7118DP

Description
JBL Professional The VPSB7118DP is a powered 18" integrated sub-woofer loudspeaker system featuring 3600 watts of peak output power, 1800 watts continuous, and onboard digital signal processing.
Description
JBL Professional The VPSB7118DP is a powered 18" integrated sub-woofer loudspeaker system featuring 3600 watts of peak output power, 1800 watts continuous, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 18 in. Integrated Loudspeaker System - VPSB7118DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 18 in. Integrated Loudspeaker System
VPSB7118DP
Powered 18 in. Integrated Loudspeaker System VPSB7118DP
JBL Professional The VPSB7118DP is a powered 18" integrated sub-woofer loudspeaker system featuring 3600 watts of peak output power, 1800 watts continuous, and onboard digital signal processing.

JBL Professional

The VPSB7118DP is a powered 18" integrated sub-woofer loudspeaker system featuring 3600 watts of peak output power, 1800 watts continuous, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VPSB7118DP
Product Name Powered 18 in. Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
XLS Shallow Subwoofer, 10
Specs
Nominal Power 160 watts
Sensitivity 85.4 dB
Resonance Frequency 34 Hz
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details