Visual Sound, Inc. Backbox-Recessed-12in Spkr, Steel, 14.4in Dia x 10.5in Deep XCP1210

Description
Lowell Manufacturing Company XCP1210: 14.375" dia. x 10.5"D. steel backbox with flat flange features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.
Description
Lowell Manufacturing Company XCP1210: 14.375" dia. x 10.5"D. steel backbox with flat flange features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-12in Spkr, Steel, 14.4in Dia x 10.5in Deep - XCP1210 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-12in Spkr, Steel, 14.4in Dia x 10.5in Deep
XCP1210
Backbox-Recessed-12in Spkr, Steel, 14.4in Dia x 10.5in Deep XCP1210
Lowell Manufacturing Company XCP1210: 14.375" dia. x 10.5"D. steel backbox with flat flange features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.

Lowell Manufacturing Company

XCP1210: 14.375" dia. x 10.5"D. steel backbox with flat flange features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XCP1210
Product Name Backbox-Recessed-12in Spkr, Steel, 14.4in Dia x 10.5in Deep
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC32-02W110-13-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details