Visual Sound, Inc. Two-way, full-range weather-resistant loudspeaker W2-215-99H

Description
Community Professional Loudspeakers The WET215-99H is a two-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composites, providing extreme structural strength. The HF driver uses a 3" titanium diaphragm. The LF driver has an environmentally inert carbon fiber cone. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET215-99H has a 15" LF and a 1.5" exit HF compression driver. The WET215-99H frequency range is from 50 Hz to 18 kHz with a 100 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 123dB SPL/130dB SPL peak. Power handling is 200W RMS, 500W program when optioned with the high-power passive crossover. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.
Description
Community Professional Loudspeakers The WET215-99H is a two-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composites, providing extreme structural strength. The HF driver uses a 3" titanium diaphragm. The LF driver has an environmentally inert carbon fiber cone. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET215-99H has a 15" LF and a 1.5" exit HF compression driver. The WET215-99H frequency range is from 50 Hz to 18 kHz with a 100 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 123dB SPL/130dB SPL peak. Power handling is 200W RMS, 500W program when optioned with the high-power passive crossover. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range weather-resistant loudspeaker - W2-215-99H - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range weather-resistant loudspeaker
W2-215-99H
Two-way, full-range weather-resistant loudspeaker W2-215-99H
Community Professional Loudspeakers The WET215-99H is a two-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composites, providing extreme structural strength. The HF driver uses a 3" titanium diaphragm. The LF driver has an environmentally inert carbon fiber cone. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET215-99H has a 15" LF and a 1.5" exit HF compression driver. The WET215-99H frequency range is from 50 Hz to 18 kHz with a 100 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 123dB SPL/130dB SPL peak. Power handling is 200W RMS, 500W program when optioned with the high-power passive crossover. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Community Professional Loudspeakers

The WET215-99H is a two-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance.

It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated multi-layer glass composites, providing extreme structural strength. The HF driver uses a 3" titanium diaphragm. The LF driver has an environmentally inert carbon fiber cone. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET215-99H has a 15" LF and a 1.5" exit HF compression driver. The WET215-99H frequency range is from 50 Hz to 18 kHz with a 100 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 123dB SPL/130dB SPL peak. Power handling is 200W RMS, 500W program when optioned with the high-power passive crossover. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-215-99H
Product Name Two-way, full-range weather-resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
HDS Woofer, 4
Specs
Nominal Power 25 watts
Sensitivity 85.9 dB
Resonance Frequency 91 Hz
View Details
2 suppliers