Visual Sound, Inc. Constant Coverage HF Horn XR1064

Description
Eighteen Sound - A Division of AEB SRL The XR1064 is a constant directivity horn with a throat entry of 1 inch. The XR1064 has been developed to reach the optimum performance when it will coupled with one inch exit Eighteen Sound high frequency compression drivers. All XR horn series have been designed in order to reach smooth driver frequency response, while maintaining constant coverage and directivity and eliminating the midrange narrowing and high frequency beaming problems common of many similar horns on the market. XR series horns are made in low pressure injected aluminum material in order to obtain the best performance under many point of view: - thermal: aluminum horns are capable to reduce up to 30°C the steady state compression driver working temperature at full power, when compared to equivalent size plastic horn. This gives lower power compression ratio (down to 1 dB) and higher driver power handling (up to 30% higher); - mechanical: no need for compression driver support (like brackets), and at the same time eliminate the problem of horn resonance with optimum waterfall and impulse system behavior. The XR1064 shows nominal 60° Horizontal x 40° Vertical pattern control, providing consistent on-axis and off-axis frequency response from 1.6kHz to 16kHz in both horizontal and vertical planes. Horn directivity is constant down to 1.6kHz. 1 inch throat entry Aluminum construction for excellent heat transfer Uniform on-axis and off-axis frequency response 60° x 40° horizontal and vertical constant coverage Very low distortion at high sound pressure Rotatable structure
Description
Eighteen Sound - A Division of AEB SRL The XR1064 is a constant directivity horn with a throat entry of 1 inch. The XR1064 has been developed to reach the optimum performance when it will coupled with one inch exit Eighteen Sound high frequency compression drivers. All XR horn series have been designed in order to reach smooth driver frequency response, while maintaining constant coverage and directivity and eliminating the midrange narrowing and high frequency beaming problems common of many similar horns on the market. XR series horns are made in low pressure injected aluminum material in order to obtain the best performance under many point of view: - thermal: aluminum horns are capable to reduce up to 30°C the steady state compression driver working temperature at full power, when compared to equivalent size plastic horn. This gives lower power compression ratio (down to 1 dB) and higher driver power handling (up to 30% higher); - mechanical: no need for compression driver support (like brackets), and at the same time eliminate the problem of horn resonance with optimum waterfall and impulse system behavior. The XR1064 shows nominal 60° Horizontal x 40° Vertical pattern control, providing consistent on-axis and off-axis frequency response from 1.6kHz to 16kHz in both horizontal and vertical planes. Horn directivity is constant down to 1.6kHz. 1 inch throat entry Aluminum construction for excellent heat transfer Uniform on-axis and off-axis frequency response 60° x 40° horizontal and vertical constant coverage Very low distortion at high sound pressure Rotatable structure

Suppliers

Company
Product
Description
Supplier Links
Constant Coverage HF Horn - XR1064 - Visual Sound, Inc.
Broomall, PA, USA
Constant Coverage HF Horn
XR1064
Constant Coverage HF Horn XR1064
Eighteen Sound - A Division of AEB SRL The XR1064 is a constant directivity horn with a throat entry of 1 inch. The XR1064 has been developed to reach the optimum performance when it will coupled with one inch exit Eighteen Sound high frequency compression drivers. All XR horn series have been designed in order to reach smooth driver frequency response, while maintaining constant coverage and directivity and eliminating the midrange narrowing and high frequency beaming problems common of many similar horns on the market. XR series horns are made in low pressure injected aluminum material in order to obtain the best performance under many point of view: - thermal: aluminum horns are capable to reduce up to 30°C the steady state compression driver working temperature at full power, when compared to equivalent size plastic horn. This gives lower power compression ratio (down to 1 dB) and higher driver power handling (up to 30% higher); - mechanical: no need for compression driver support (like brackets), and at the same time eliminate the problem of horn resonance with optimum waterfall and impulse system behavior. The XR1064 shows nominal 60° Horizontal x 40° Vertical pattern control, providing consistent on-axis and off-axis frequency response from 1.6kHz to 16kHz in both horizontal and vertical planes. Horn directivity is constant down to 1.6kHz. 1 inch throat entry Aluminum construction for excellent heat transfer Uniform on-axis and off-axis frequency response 60° x 40° horizontal and vertical constant coverage Very low distortion at high sound pressure Rotatable structure

Eighteen Sound - A Division of AEB SRL

The XR1064 is a constant directivity horn with a throat entry of 1 inch. The XR1064 has been developed to reach the optimum performance when it will coupled with one inch exit Eighteen Sound high frequency compression drivers.
All XR horn series have been designed in order to reach smooth driver frequency response, while maintaining constant coverage and directivity and eliminating the midrange narrowing and high frequency beaming problems common of many similar horns on the market.
XR series horns are made in low pressure injected aluminum material in order to obtain the best performance under many point of view:
- thermal: aluminum horns are capable to reduce up to 30°C the steady state compression driver working temperature at full power, when compared to equivalent size plastic horn. This gives lower power compression ratio (down to 1 dB) and higher driver power handling (up to 30% higher);
- mechanical: no need for compression driver support (like brackets), and at the same time eliminate the problem of horn resonance with optimum waterfall and impulse system behavior.
The XR1064 shows nominal 60° Horizontal x 40° Vertical pattern control, providing consistent on-axis and off-axis frequency response from 1.6kHz to 16kHz in both horizontal and vertical planes.
Horn directivity is constant down to 1.6kHz.

  • 1 inch throat entry
  • Aluminum construction for excellent heat transfer
  • Uniform on-axis and off-axis frequency response
  • 60° x 40° horizontal and vertical constant coverage
  • Very low distortion at high sound pressure
  • Rotatable structure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XR1064
Product Name Constant Coverage HF Horn
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Speakers - FSL-0512R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 108 Hz
View Details