Visual Sound, Inc. High Output Mid/High Active Loudspeaker Enclosure VQ NET 64MH

Description
Tannoy/TGI North America, Inc. The VQ NET 64MH (60x40) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ NET 64MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple VQ NET MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.
Description
Tannoy/TGI North America, Inc. The VQ NET 64MH (60x40) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ NET 64MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple VQ NET MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output Mid/High Active Loudspeaker Enclosure
VQ NET 64MH
High Output Mid/High Active Loudspeaker Enclosure VQ NET 64MH
Tannoy/TGI North America, Inc. The VQ NET 64MH (60x40) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ NET 64MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple VQ NET MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Tannoy/TGI North America, Inc.

The VQ NET 64MH (60x40) is very high output Mid/High active loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control.
The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ NET 64MH addresses this requirement for compact dimensions without compromising performance in any way.
With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple VQ NET MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ NET 64MH
Product Name High Output Mid/High Active Loudspeaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
FH/FFH Series Receivers -  - Knowles
Specs
Impedance 500 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers