Visual Sound, Inc. Vandal-Resistant Speakers VRS2

Description
Bogen Communications, Inc. The Bogen VRS1 and VRS2 are vandal-resistant speakers designed for hands-free two-way communications. The VRS1 and VRS2 each consist of a 3-inch, weather resistant, cone-type speaker and a 25V transformer (tapped at 1/2 watt). The transformer can be bypassed for 8-ohm operation. The speaker and transformer are mounted on a #11-gauge stainless steel faceplate. The speaker is protected from harm by the faceplate, a baffle plate with stamped perforations, and a grille screen. The VRS1 includes a heavy-duty metal push button switch that protrudes slightly from the faceplate and can be used to initiate a call to a control center. The switch can be wired for use with systems that require a momentary contact closure for call annunciation (e.g., MULTICOM 2000), and includes a silicon-controlled rectifier circuit for use with systems that require "latching" operation (e.g., Multi-Graphic). *Withstands attempts at vandalism in hostile environments. *Grille openings are cross-positioned so nothing can enter the speaker. *Mounts with one-way security screws (included). *3" weather-resistant cone speaker. *1/2-watt speaker power on 25V speaker line. *Optional low impedance 8-ohm speaker operation. *Available with metal call-button.
Description
Bogen Communications, Inc. The Bogen VRS1 and VRS2 are vandal-resistant speakers designed for hands-free two-way communications. The VRS1 and VRS2 each consist of a 3-inch, weather resistant, cone-type speaker and a 25V transformer (tapped at 1/2 watt). The transformer can be bypassed for 8-ohm operation. The speaker and transformer are mounted on a #11-gauge stainless steel faceplate. The speaker is protected from harm by the faceplate, a baffle plate with stamped perforations, and a grille screen. The VRS1 includes a heavy-duty metal push button switch that protrudes slightly from the faceplate and can be used to initiate a call to a control center. The switch can be wired for use with systems that require a momentary contact closure for call annunciation (e.g., MULTICOM 2000), and includes a silicon-controlled rectifier circuit for use with systems that require "latching" operation (e.g., Multi-Graphic). *Withstands attempts at vandalism in hostile environments. *Grille openings are cross-positioned so nothing can enter the speaker. *Mounts with one-way security screws (included). *3" weather-resistant cone speaker. *1/2-watt speaker power on 25V speaker line. *Optional low impedance 8-ohm speaker operation. *Available with metal call-button.

Suppliers

Company
Product
Description
Supplier Links
Vandal-Resistant Speakers - VRS2 - Visual Sound, Inc.
Broomall, PA, USA
Vandal-Resistant Speakers
VRS2
Vandal-Resistant Speakers VRS2
Bogen Communications, Inc. The Bogen VRS1 and VRS2 are vandal-resistant speakers designed for hands-free two-way communications. The VRS1 and VRS2 each consist of a 3-inch, weather resistant, cone-type speaker and a 25V transformer (tapped at 1/2 watt). The transformer can be bypassed for 8-ohm operation. The speaker and transformer are mounted on a #11-gauge stainless steel faceplate. The speaker is protected from harm by the faceplate, a baffle plate with stamped perforations, and a grille screen. The VRS1 includes a heavy-duty metal push button switch that protrudes slightly from the faceplate and can be used to initiate a call to a control center. The switch can be wired for use with systems that require a momentary contact closure for call annunciation (e.g., MULTICOM 2000), and includes a silicon-controlled rectifier circuit for use with systems that require "latching" operation (e.g., Multi-Graphic). *Withstands attempts at vandalism in hostile environments. *Grille openings are cross-positioned so nothing can enter the speaker. *Mounts with one-way security screws (included). *3" weather-resistant cone speaker. *1/2-watt speaker power on 25V speaker line. *Optional low impedance 8-ohm speaker operation. *Available with metal call-button.

Bogen Communications, Inc.

The Bogen VRS1 and VRS2 are vandal-resistant speakers designed for hands-free two-way communications. The VRS1 and VRS2 each consist of a 3-inch, weather resistant, cone-type speaker and a 25V transformer (tapped at 1/2 watt). The transformer can be bypassed for 8-ohm operation. The speaker and transformer are mounted on a #11-gauge stainless steel faceplate. The speaker is protected from harm by the faceplate, a baffle plate with stamped perforations, and a grille screen. The VRS1 includes a heavy-duty metal push button switch that protrudes slightly from the faceplate and can be used to initiate a call to a control center. The switch can be wired for use with systems that require a momentary contact closure for call annunciation (e.g., MULTICOM 2000), and includes a silicon-controlled rectifier circuit for use with systems that require "latching" operation (e.g., Multi-Graphic). *Withstands attempts at vandalism in hostile environments. *Grille openings are cross-positioned so nothing can enter the speaker. *Mounts with one-way security screws (included). *3" weather-resistant cone speaker. *1/2-watt speaker power on 25V speaker line. *Optional low impedance 8-ohm speaker operation. *Available with metal call-button.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRS2
Product Name Vandal-Resistant Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details