Visual Sound, Inc. UL Listed Speaker Package-12in Spkr-150W, 100W 70V xfmr, White WB12-12P150

Description
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12
Description
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12

Suppliers

Company
Product
Description
Supplier Links
UL Listed Speaker Package-12in Spkr-150W, 100W 70V xfmr, White - WB12-12P150 - Visual Sound, Inc.
Broomall, PA, USA
UL Listed Speaker Package-12in Spkr-150W, 100W 70V xfmr, White
WB12-12P150
UL Listed Speaker Package-12in Spkr-150W, 100W 70V xfmr, White WB12-12P150
Lowell Manufacturing Company GENERAL Signaling (WB12-series): (round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12

Lowell Manufacturing Company

GENERAL Signaling (WB12-series): (round grille assembly) for high ceiling applications that require high energy (clubs, sports bars, airport terminals, hotel ballrooms and convention centers). Listed under UL1480 General Signaling and UL2043 for plenum use. Includes speaker (12P150: 150W coaxial speaker with high frequency compression driver, 38 oz. LF and 7.7 oz. HF magnets) and grille (WB12: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker Size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB12-12P150
Product Name UL Listed Speaker Package-12in Spkr-150W, 100W 70V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1177-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 850 Hz
Weight 0.57 g (0.02 oz)
View Details