Visual Sound, Inc. Line Array Source XG14

Description
Eighteen Sound - A Division of AEB SRL The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized f... The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized for lowering air distortion. The XG14 has been optimised for obtaining a 10° vertical dispertion angle, while the horizontal coverage angle could vary from 80° to 120° depending on the specific cabinet design. The waveguide has been developed to obtain optimum performances when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers. 1.4" entry line-array source 10° vertical coverage angle Transmission line acoustical design minimizes internal reflections and acoustical losses Throat shape optimized for lowering air distortion Compact size for high arrayability Die-cast aluminum construction Offered in combination with ND1480A or NSD1424BTN compression drivers
Description
Eighteen Sound - A Division of AEB SRL The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized f... The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized for lowering air distortion. The XG14 has been optimised for obtaining a 10° vertical dispertion angle, while the horizontal coverage angle could vary from 80° to 120° depending on the specific cabinet design. The waveguide has been developed to obtain optimum performances when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers. 1.4" entry line-array source 10° vertical coverage angle Transmission line acoustical design minimizes internal reflections and acoustical losses Throat shape optimized for lowering air distortion Compact size for high arrayability Die-cast aluminum construction Offered in combination with ND1480A or NSD1424BTN compression drivers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Line Array Source
XG14
Line Array Source XG14
Eighteen Sound - A Division of AEB SRL The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized f... The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized for lowering air distortion. The XG14 has been optimised for obtaining a 10° vertical dispertion angle, while the horizontal coverage angle could vary from 80° to 120° depending on the specific cabinet design. The waveguide has been developed to obtain optimum performances when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers. 1.4" entry line-array source 10° vertical coverage angle Transmission line acoustical design minimizes internal reflections and acoustical losses Throat shape optimized for lowering air distortion Compact size for high arrayability Die-cast aluminum construction Offered in combination with ND1480A or NSD1424BTN compression drivers

Eighteen Sound - A Division of AEB SRL

The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized f...

The XG14 is a 1.4 inch throat entry line-array waveguide. The specific transmission line acoustical design minimizes internal reflections and acoustical losses, while throat shape has been optimized for lowering air distortion. The XG14 has been optimised for obtaining a 10° vertical dispertion angle, while the horizontal coverage angle could vary from 80° to 120° depending on the specific cabinet design. The waveguide has been developed to obtain optimum performances when it will coupled with 1.4 inch exit Eighteen Sound high frequency compression drivers.

  • 1.4" entry line-array source
  • 10° vertical coverage angle
  • Transmission line acoustical design minimizes internal reflections and acoustical losses
  • Throat shape optimized for lowering air distortion
  • Compact size for high arrayability
  • Die-cast aluminum construction
  • Offered in combination with ND1480A or NSD1424BTN compression drivers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XG14
Product Name Line Array Source
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 6 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details