Visual Sound, Inc. Compact Single 18" Subwoofer Line Array Element VT4881A

Description
JBL Professional The VT4881A Compact 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881A is a compact, lightweight vented subwoofer enclosure housing JBL's exclusive new 2269H Ultra Long Excursion 18" woofer. This woofer features neodymium magnet, dual voice coils, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5") while system weight is only 111 pounds. New 2269H Ultra Long Excursion 460 mm (18") Neodymium magnet transducer with 2000 watts continuous (AES), 8000 watts peak power handling capacity for low weight and high output Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated S.A.F.E™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ selfpowered system For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products
Description
JBL Professional The VT4881A Compact 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881A is a compact, lightweight vented subwoofer enclosure housing JBL's exclusive new 2269H Ultra Long Excursion 18" woofer. This woofer features neodymium magnet, dual voice coils, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5") while system weight is only 111 pounds. New 2269H Ultra Long Excursion 460 mm (18") Neodymium magnet transducer with 2000 watts continuous (AES), 8000 watts peak power handling capacity for low weight and high output Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated S.A.F.E™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ selfpowered system For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products

Suppliers

Company
Product
Description
Supplier Links
Compact Single 18
Broomall, PA, USA
Compact Single 18" Subwoofer Line Array Element
VT4881A
Compact Single 18" Subwoofer Line Array Element VT4881A
JBL Professional The VT4881A Compact 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types. The VT4881A is a compact, lightweight vented subwoofer enclosure housing JBL's exclusive new 2269H Ultra Long Excursion 18" woofer. This woofer features neodymium magnet, dual voice coils, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5") while system weight is only 111 pounds. New 2269H Ultra Long Excursion 460 mm (18") Neodymium magnet transducer with 2000 watts continuous (AES), 8000 watts peak power handling capacity for low weight and high output Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated S.A.F.E™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ selfpowered system For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products

JBL Professional

The VT4881A Compact 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio and theatrical presentations of all types.

The VT4881A is a compact, lightweight vented subwoofer enclosure housing JBL's exclusive new 2269H Ultra Long Excursion 18" woofer. This woofer features neodymium magnet, dual voice coils, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5") while system weight is only 111 pounds.

  • New 2269H Ultra Long Excursion 460 mm (18") Neodymium magnet transducer with 2000 watts continuous (AES), 8000 watts peak power handling capacity for low weight and high output
  • Advanced construction techniques using JBL PlyMax™ engineered wood materials provide rigid, lightweight enclosure
  • Rugged DuraFlex™ exterior finish; Weatherized components
  • Integrated S.A.F.E™ suspension system: premium heat-treated alloys provide rigid, reliable hanging arrays designed for vertical orientation at various angles
  • Pre-engineered to accept optional amplified electronics package. Rear-panel mechanical attachments and electrical connections ensure upgrade path for DrivePack™ selfpowered system
  • For ground-stacked or suspended applications in stand-alone arrays or in combination with other VERTEC system products
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4881A
Product Name Compact Single 18" Subwoofer Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details