Visual Sound, Inc. Three-Way Mini, Vertically Arrayable Enclosure W8LMD

Description
Martin Audio Limited The Martin Audio W8LMD is a mini, wide-dispersion vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw applications (up to 30 metres) as well as a downfill element for the W8LM. Its 20 degree vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Tripod mountable singularly or in pairs Amplitude shading switch Passive or Bi-Amp format Compatible with WMX, WLX, WSX, WS2A & S218 sub-basses Application includes: Short to medium throw arrays of 1 to 4 cabinets, Vertically arrayed downfill for W8LM systems, Theatre sound reinforcement, Corporate events and Fixed installations
Description
Martin Audio Limited The Martin Audio W8LMD is a mini, wide-dispersion vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw applications (up to 30 metres) as well as a downfill element for the W8LM. Its 20 degree vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Tripod mountable singularly or in pairs Amplitude shading switch Passive or Bi-Amp format Compatible with WMX, WLX, WSX, WS2A & S218 sub-basses Application includes: Short to medium throw arrays of 1 to 4 cabinets, Vertically arrayed downfill for W8LM systems, Theatre sound reinforcement, Corporate events and Fixed installations

Suppliers

Company
Product
Description
Supplier Links
Three-Way Mini, Vertically Arrayable Enclosure - W8LMD - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Mini, Vertically Arrayable Enclosure
W8LMD
Three-Way Mini, Vertically Arrayable Enclosure W8LMD
Martin Audio Limited The Martin Audio W8LMD is a mini, wide-dispersion vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw applications (up to 30 metres) as well as a downfill element for the W8LM. Its 20 degree vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Tripod mountable singularly or in pairs Amplitude shading switch Passive or Bi-Amp format Compatible with WMX, WLX, WSX, WS2A & S218 sub-basses Application includes: Short to medium throw arrays of 1 to 4 cabinets, Vertically arrayed downfill for W8LM systems, Theatre sound reinforcement, Corporate events and Fixed installations

Martin Audio Limited

The Martin Audio W8LMD is a mini, wide-dispersion vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw applications (up to 30 metres) as well as a downfill element for the W8LM. Its 20 degree vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system.

  • Stand alone vertically arrayable enclosure
  • Line array downfill element
  • Consistent 120° (-6dB) horizontal mid and HF pattern control
  • 20° (-6dB) vertical dispersion
  • Tripod mountable singularly or in pairs
  • Amplitude shading switch
  • Passive or Bi-Amp format
  • Compatible with WMX, WLX, WSX, WS2A & S218 sub-basses
  • Application includes: Short to medium throw arrays of 1 to 4 cabinets, Vertically arrayed downfill for W8LM systems, Theatre sound reinforcement, Corporate events and Fixed installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LMD
Product Name Three-Way Mini, Vertically Arrayable Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 127 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details