Visual Sound, Inc. Compact Three-Way Trapezoid System W3P

Description
Martin Audio Limited Extremely versatile, the Wavefront W3P is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Three-way passive system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor
Description
Martin Audio Limited Extremely versatile, the Wavefront W3P is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Three-way passive system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor

Suppliers

Company
Product
Description
Supplier Links
Compact Three-Way Trapezoid System - W3P - Visual Sound, Inc.
Broomall, PA, USA
Compact Three-Way Trapezoid System
W3P
Compact Three-Way Trapezoid System W3P
Martin Audio Limited Extremely versatile, the Wavefront W3P is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Three-way passive system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor

Martin Audio Limited

Extremely versatile, the Wavefront W3P is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs.

  • Arrayable compact trapezoid enclosure
  • Three-way passive system
  • Very high SPL output capability
  • 65° coverage angle from compound mid/high horn
  • Multi-laminate birch plywood construction
  • Certified MAN quick-connect flying option
  • Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W3P
Product Name Compact Three-Way Trapezoid System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details