Visual Sound, Inc. Compact, High Performance Three-Way Line Array Enclosure W8LC

Description
Martin Audio Limited The Martin Audio W8LC is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in the live sound, corporate and fixed installation fields. W8LC grids allow systems to be flown or ground stacked as required. Though compact in size, the W8LC is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCs may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers or WSX horn loaded subwoofers. Compact, high performance three-way line array enclosure High power - maximum SPL 129dB continuous, 135dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 60Hz-18KHz &plusm; 3dB (single unit) True 90 degree (-6dB) horizontal mid and HF pattern control Very smooth off-axis response - useable out to 120 degree (-10dB) Compatible with the full-sized W8L Line Array Fast, integral rigging system with variable splay angles from 0 to 7.5 degrees Common grid may be used for flying or ground stacking ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Application includes: Medium/large scale touring, theatre, stadia, club and Compatible with W8L, W8LS and WSX
Description
Martin Audio Limited The Martin Audio W8LC is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in the live sound, corporate and fixed installation fields. W8LC grids allow systems to be flown or ground stacked as required. Though compact in size, the W8LC is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCs may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers or WSX horn loaded subwoofers. Compact, high performance three-way line array enclosure High power - maximum SPL 129dB continuous, 135dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 60Hz-18KHz &plusm; 3dB (single unit) True 90 degree (-6dB) horizontal mid and HF pattern control Very smooth off-axis response - useable out to 120 degree (-10dB) Compatible with the full-sized W8L Line Array Fast, integral rigging system with variable splay angles from 0 to 7.5 degrees Common grid may be used for flying or ground stacking ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Application includes: Medium/large scale touring, theatre, stadia, club and Compatible with W8L, W8LS and WSX

Suppliers

Company
Product
Description
Supplier Links
Compact, High Performance Three-Way Line Array Enclosure - W8LC - Visual Sound, Inc.
Broomall, PA, USA
Compact, High Performance Three-Way Line Array Enclosure
W8LC
Compact, High Performance Three-Way Line Array Enclosure W8LC
Martin Audio Limited The Martin Audio W8LC is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in the live sound, corporate and fixed installation fields. W8LC grids allow systems to be flown or ground stacked as required. Though compact in size, the W8LC is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCs may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers or WSX horn loaded subwoofers. Compact, high performance three-way line array enclosure High power - maximum SPL 129dB continuous, 135dB peak (single unit) Superior bass impact - all horn design Wide bandwidth - 60Hz-18KHz &plusm; 3dB (single unit) True 90 degree (-6dB) horizontal mid and HF pattern control Very smooth off-axis response - useable out to 120 degree (-10dB) Compatible with the full-sized W8L Line Array Fast, integral rigging system with variable splay angles from 0 to 7.5 degrees Common grid may be used for flying or ground stacking ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Application includes: Medium/large scale touring, theatre, stadia, club and Compatible with W8L, W8LS and WSX

Martin Audio Limited

The Martin Audio W8LC is a compact line array enclosure designed to bring superb next-generation line array performance to concert, theatre and commercial events. It meets the need for a high power, high bass impact system that is versatile and scalable for a very wide range of applications in the live sound, corporate and fixed installation fields. W8LC grids allow systems to be flown or ground stacked as required. Though compact in size, the W8LC is a full-bandwidth system and may be used without subwoofers in many applications. Where additional low frequency extension is required, W8LCs may be complemented by the W8LS Line Array subwoofers, WLX horn and reflex loaded subwoofers or WSX horn loaded subwoofers.

  • Compact, high performance three-way line array enclosure
  • High power - maximum SPL 129dB continuous, 135dB peak (single unit)
  • Superior bass impact - all horn design
  • Wide bandwidth - 60Hz-18KHz &plusm; 3dB (single unit)
  • True 90 degree (-6dB) horizontal mid and HF pattern control
  • Very smooth off-axis response - useable out to 120 degree (-10dB)
  • Compatible with the full-sized W8L Line Array
  • Fast, integral rigging system with variable splay angles from 0 to 7.5 degrees
  • Common grid may be used for flying or ground stacking
  • ViewPoint™ array optimisation software
  • Loudspeaker management preset files for a wide variety of configurations
  • Application includes: Medium/large scale touring, theatre, stadia, club and Compatible with W8L, W8LS and WSX
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LC
Product Name Compact, High Performance Three-Way Line Array Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 135 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details