Visual Sound, Inc. Dual 12", 4th Order Bandpass Subwoofer WL212-sw

Description
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Adding WL212-sw subwoofers creates a 4-way active system. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Line arrays are increasingly employed in a wider range of venues and applications. Frequently these venues have height or sightline restrictions that limit the placement and size of the array. Rising fuel costs are putting pressure on touring system providers to downsize their transportation requirements. At the same time, client and audience expectations for audio performance has never been higher. To meet these needs, QSC embarked on a program to develop the most compact, highest output line array speaker system available. QSC's WideLine-8 packs full size line array performance into an ultra compact package measuring less than 20" (508 mm) wide and 9" (229 mm) high. The WideLine-8 applies to audio the classic hot rod, high performance formula -- putting the most horsepower available into the smallest chassis possible. Each tri-amplified WideLine-8 element uses a pair of high-power, neodymium magnet, 8" low-frequency drivers. Both cover low frequencies while only one extends into the midrange, thus maintaining horizontal dispersion control at crossover. High frequencies are handled by a premium, 3" diaphragm, neodymium compression driver mounted to QSC's patented, 140° multiple aperture diffraction waveguide. WideLine signature wide coverage delivers a broader stereo image, reduces the need for supplemental fill speakers and allows more placement options. The waveguide exit extends nearly to the top and bottom of the enclosure to create a continuous acoustical source with minimal discontinuities between adjacent elements resulting in greatly reduced destructive interaction. The WideLine-8 sub sets a new benchmark for extraordinary acoustic output from a miniscule enclosure. At first glance, the enclosure seems too small to even house its pair of 4" voice-coil, long-excursion 12" woofers, yet it produces 135 dB (peak) SPL and has LF extension to 32 Hz, with the punch needed for popular music. The extremely low profile of the WL212-sw sub (less than 15") also makes it a great choice for installed and portable use under a stage or in other tight quarters. The 4th order bandpass design matches the width of the WideLine-8 elements allowing it to be flown inline with or behind a WideLine-8 array. Dual 12" subwoofer in a 4th order bandpass enclosure 135 dB SPL peak output capability Frequency range to 32 Hz (-10 db down point) May be suspended at the top of a WL3082 array or behind the array Integral suspension hardware also supports WL3082 in ground stack applications
Description
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Adding WL212-sw subwoofers creates a 4-way active system. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Line arrays are increasingly employed in a wider range of venues and applications. Frequently these venues have height or sightline restrictions that limit the placement and size of the array. Rising fuel costs are putting pressure on touring system providers to downsize their transportation requirements. At the same time, client and audience expectations for audio performance has never been higher. To meet these needs, QSC embarked on a program to develop the most compact, highest output line array speaker system available. QSC's WideLine-8 packs full size line array performance into an ultra compact package measuring less than 20" (508 mm) wide and 9" (229 mm) high. The WideLine-8 applies to audio the classic hot rod, high performance formula -- putting the most horsepower available into the smallest chassis possible. Each tri-amplified WideLine-8 element uses a pair of high-power, neodymium magnet, 8" low-frequency drivers. Both cover low frequencies while only one extends into the midrange, thus maintaining horizontal dispersion control at crossover. High frequencies are handled by a premium, 3" diaphragm, neodymium compression driver mounted to QSC's patented, 140° multiple aperture diffraction waveguide. WideLine signature wide coverage delivers a broader stereo image, reduces the need for supplemental fill speakers and allows more placement options. The waveguide exit extends nearly to the top and bottom of the enclosure to create a continuous acoustical source with minimal discontinuities between adjacent elements resulting in greatly reduced destructive interaction. The WideLine-8 sub sets a new benchmark for extraordinary acoustic output from a miniscule enclosure. At first glance, the enclosure seems too small to even house its pair of 4" voice-coil, long-excursion 12" woofers, yet it produces 135 dB (peak) SPL and has LF extension to 32 Hz, with the punch needed for popular music. The extremely low profile of the WL212-sw sub (less than 15") also makes it a great choice for installed and portable use under a stage or in other tight quarters. The 4th order bandpass design matches the width of the WideLine-8 elements allowing it to be flown inline with or behind a WideLine-8 array. Dual 12" subwoofer in a 4th order bandpass enclosure 135 dB SPL peak output capability Frequency range to 32 Hz (-10 db down point) May be suspended at the top of a WL3082 array or behind the array Integral suspension hardware also supports WL3082 in ground stack applications

Suppliers

Company
Product
Description
Supplier Links
Dual 12
Broomall, PA, USA
Dual 12", 4th Order Bandpass Subwoofer
WL212-sw
Dual 12", 4th Order Bandpass Subwoofer WL212-sw
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Adding WL212-sw subwoofers creates a 4-way active system. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Line arrays are increasingly employed in a wider range of venues and applications. Frequently these venues have height or sightline restrictions that limit the placement and size of the array. Rising fuel costs are putting pressure on touring system providers to downsize their transportation requirements. At the same time, client and audience expectations for audio performance has never been higher. To meet these needs, QSC embarked on a program to develop the most compact, highest output line array speaker system available. QSC's WideLine-8 packs full size line array performance into an ultra compact package measuring less than 20" (508 mm) wide and 9" (229 mm) high. The WideLine-8 applies to audio the classic hot rod, high performance formula -- putting the most horsepower available into the smallest chassis possible. Each tri-amplified WideLine-8 element uses a pair of high-power, neodymium magnet, 8" low-frequency drivers. Both cover low frequencies while only one extends into the midrange, thus maintaining horizontal dispersion control at crossover. High frequencies are handled by a premium, 3" diaphragm, neodymium compression driver mounted to QSC's patented, 140° multiple aperture diffraction waveguide. WideLine signature wide coverage delivers a broader stereo image, reduces the need for supplemental fill speakers and allows more placement options. The waveguide exit extends nearly to the top and bottom of the enclosure to create a continuous acoustical source with minimal discontinuities between adjacent elements resulting in greatly reduced destructive interaction. The WideLine-8 sub sets a new benchmark for extraordinary acoustic output from a miniscule enclosure. At first glance, the enclosure seems too small to even house its pair of 4" voice-coil, long-excursion 12" woofers, yet it produces 135 dB (peak) SPL and has LF extension to 32 Hz, with the punch needed for popular music. The extremely low profile of the WL212-sw sub (less than 15") also makes it a great choice for installed and portable use under a stage or in other tight quarters. The 4th order bandpass design matches the width of the WideLine-8 elements allowing it to be flown inline with or behind a WideLine-8 array. Dual 12" subwoofer in a 4th order bandpass enclosure 135 dB SPL peak output capability Frequency range to 32 Hz (-10 db down point) May be suspended at the top of a WL3082 array or behind the array Integral suspension hardware also supports WL3082 in ground stack applications

QSC Audio Products, Inc.

Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. Adding WL212-sw subwoofers creates a 4-way active system.

Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size.
Line arrays are increasingly employed in a wider range of venues and applications. Frequently these venues have height or sightline restrictions that limit the placement and size of the array. Rising fuel costs are putting pressure on touring system providers to downsize their transportation requirements. At the same time, client and audience expectations for audio performance has never been higher. To meet these needs, QSC embarked on a program to develop the most compact, highest output line array speaker system available.
QSC's WideLine-8 packs full size line array performance into an ultra compact package measuring less than 20" (508 mm) wide and 9" (229 mm) high. The WideLine-8 applies to audio the classic hot rod, high performance formula -- putting the most horsepower available into the smallest chassis possible.
Each tri-amplified WideLine-8 element uses a pair of high-power, neodymium magnet, 8" low-frequency drivers. Both cover low frequencies while only one extends into the midrange, thus maintaining horizontal dispersion control at crossover. High frequencies are handled by a premium, 3" diaphragm, neodymium compression driver mounted to QSC's patented, 140° multiple aperture diffraction waveguide. WideLine signature wide coverage delivers a broader stereo image, reduces the need for supplemental fill speakers and allows more placement options.
The waveguide exit extends nearly to the top and bottom of the enclosure to create a continuous acoustical source with minimal discontinuities between adjacent elements resulting in greatly reduced destructive interaction.
The WideLine-8 sub sets a new benchmark for extraordinary acoustic output from a miniscule enclosure. At first glance, the enclosure seems too small to even house its pair of 4" voice-coil, long-excursion 12" woofers, yet it produces 135 dB (peak) SPL and has LF extension to 32 Hz, with the punch needed for popular music. The extremely low profile of the WL212-sw sub (less than 15") also makes it a great choice for installed and portable use under a stage or in other tight quarters. The 4th order bandpass design matches the width of the WideLine-8 elements allowing it to be flown inline with or behind a WideLine-8 array.

  • Dual 12" subwoofer in a 4th order bandpass enclosure
  • 135 dB SPL peak output capability
  • Frequency range to 32 Hz (-10 db down point)
  • May be suspended at the top of a WL3082 array or behind the array
  • Integral suspension hardware also supports WL3082 in ground stack applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL212-sw
Product Name Dual 12", 4th Order Bandpass Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Miniature Speakers - 102754 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
NE Woofer, 5.25
Specs
Nominal Power 85 watts
Sensitivity 87 dB
Resonance Frequency 54 Hz
View Details