Visual Sound, Inc. TANNOY AND LAB.GRUPPEN COLLABORATE ON NEW VX SERIES VX & VXP

Description
Tannoy/TGI North America, Inc. Tannoy will unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Infocomm show. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market. Tannoy have announced plans to unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Integrated Systems Europe show in Amsterdam between 1st and 3rd February. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market as well as marking the dawn of a ground-breaking collaboration with Lab.gruppen on the self-powered 'VXP' versions - the first product of its type to feature both Tannoy and Lab.gruppen technologies. VX represents a major step forward from Tannoy's renowned V Series, which itself defined new standards in loudspeaker design when introduced to the market back in 2002 - quickly becoming an established favourite of contractors working in the installed sound market as well as proving to be an agile performer in the portable PA sector. Now the bar is about to be raised by several notches. With VX Series, Tannoy pushes loudspeaker technology even further, setting new benchmarks in versatility and acoustic excellence. With an expanded range of enclosures and transducer compliments, the new VX Series combines next-generation Dual Concentric™ driver technology with smart, ergonomic, portable and install-friendly new cabinet designs, enhanced build quality, and carefully thought-out functionality. VX Series promises to give installers, systems designers and engineers that critical advantage.
Description
Tannoy/TGI North America, Inc. Tannoy will unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Infocomm show. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market. Tannoy have announced plans to unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Integrated Systems Europe show in Amsterdam between 1st and 3rd February. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market as well as marking the dawn of a ground-breaking collaboration with Lab.gruppen on the self-powered 'VXP' versions - the first product of its type to feature both Tannoy and Lab.gruppen technologies. VX represents a major step forward from Tannoy's renowned V Series, which itself defined new standards in loudspeaker design when introduced to the market back in 2002 - quickly becoming an established favourite of contractors working in the installed sound market as well as proving to be an agile performer in the portable PA sector. Now the bar is about to be raised by several notches. With VX Series, Tannoy pushes loudspeaker technology even further, setting new benchmarks in versatility and acoustic excellence. With an expanded range of enclosures and transducer compliments, the new VX Series combines next-generation Dual Concentric™ driver technology with smart, ergonomic, portable and install-friendly new cabinet designs, enhanced build quality, and carefully thought-out functionality. VX Series promises to give installers, systems designers and engineers that critical advantage.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
TANNOY AND LAB.GRUPPEN COLLABORATE ON NEW VX SERIES
VX & VXP
TANNOY AND LAB.GRUPPEN COLLABORATE ON NEW VX SERIES VX & VXP
Tannoy/TGI North America, Inc. Tannoy will unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Infocomm show. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market. Tannoy have announced plans to unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Integrated Systems Europe show in Amsterdam between 1st and 3rd February. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market as well as marking the dawn of a ground-breaking collaboration with Lab.gruppen on the self-powered 'VXP' versions - the first product of its type to feature both Tannoy and Lab.gruppen technologies. VX represents a major step forward from Tannoy's renowned V Series, which itself defined new standards in loudspeaker design when introduced to the market back in 2002 - quickly becoming an established favourite of contractors working in the installed sound market as well as proving to be an agile performer in the portable PA sector. Now the bar is about to be raised by several notches. With VX Series, Tannoy pushes loudspeaker technology even further, setting new benchmarks in versatility and acoustic excellence. With an expanded range of enclosures and transducer compliments, the new VX Series combines next-generation Dual Concentric™ driver technology with smart, ergonomic, portable and install-friendly new cabinet designs, enhanced build quality, and carefully thought-out functionality. VX Series promises to give installers, systems designers and engineers that critical advantage.

Tannoy/TGI North America, Inc.

Tannoy will unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Infocomm show. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market.

Tannoy have announced plans to unveil their most significant new product range in several years, in the form of VX Series, at the forthcoming Integrated Systems Europe show in Amsterdam between 1st and 3rd February. VX Series heralds a number of advances in Tannoy's core offering to the pro sound reinforcement market as well as marking the dawn of a ground-breaking collaboration with Lab.gruppen on the self-powered 'VXP' versions - the first product of its type to feature both Tannoy and Lab.gruppen technologies. VX represents a major step forward from Tannoy's renowned V Series, which itself defined new standards in loudspeaker design when introduced to the market back in 2002 - quickly becoming an established favourite of contractors working in the installed sound market as well as proving to be an agile performer in the portable PA sector. Now the bar is about to be raised by several notches. With VX Series, Tannoy pushes loudspeaker technology even further, setting new benchmarks in versatility and acoustic excellence. With an expanded range of enclosures and transducer compliments, the new VX Series combines next-generation Dual Concentric™ driver technology with smart, ergonomic, portable and install-friendly new cabinet designs, enhanced build quality, and carefully thought-out functionality. VX Series promises to give installers, systems designers and engineers that critical advantage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VX & VXP
Product Name TANNOY AND LAB.GRUPPEN COLLABORATE ON NEW VX SERIES
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
Home Audio, Outdoor Speaker - Voyager RK8T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 20 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers