Visual Sound, Inc. DUAL 12-INCH SUBWOOFER VRS12

Description
EAW - Eastern Acoustic Works, Inc. The VRS12 subwoofer provides authoritative bass response and is perfect for installation under a low stage. It includes a number of threaded inserts for use with forged shoulder eyebolts. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. On its side, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. When mounted horizontally, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages.
Description
EAW - Eastern Acoustic Works, Inc. The VRS12 subwoofer provides authoritative bass response and is perfect for installation under a low stage. It includes a number of threaded inserts for use with forged shoulder eyebolts. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. On its side, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. When mounted horizontally, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages.

Suppliers

Company
Product
Description
Supplier Links
DUAL 12-INCH SUBWOOFER - VRS12 - Visual Sound, Inc.
Broomall, PA, USA
DUAL 12-INCH SUBWOOFER
VRS12
DUAL 12-INCH SUBWOOFER VRS12
EAW - Eastern Acoustic Works, Inc. The VRS12 subwoofer provides authoritative bass response and is perfect for installation under a low stage. It includes a number of threaded inserts for use with forged shoulder eyebolts. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. On its side, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. When mounted horizontally, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages.

EAW - Eastern Acoustic Works, Inc.

The VRS12 subwoofer provides authoritative bass response and is perfect for installation under a low stage. It includes a number of threaded inserts for use with forged shoulder eyebolts.

The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. On its side, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages. The VRS12 is engineered to provide high output, authoritative bass response wherever maximum LF impact is required. When mounted horizontally, the VRS12 is just 15.5 inches (394 mm) high, allowing it to be installed easily under low platforms or stages.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRS12
Product Name DUAL 12-INCH SUBWOOFER
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6000 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details