Visual Sound, Inc. WideLine Subwoofer WL218-sw

Description
QSC Audio Products, Inc. The WL218-sw is a premium, high-performance, dual 18" subwoofer designed for suspended or ground stacked use in the most demanding touring or installed concert applications. With an impressive combination of punch, low-frequency extension and accuracy, the WL218-sw is an ideal companion for QSC's acclaimed WideLine as well as other professional sound reinforcement systems. Sound system designers and operators are increasingly turning to subwoofer systems that are flown with the main array for a more seamless acoustical transition from the bass to the low-mid region. With a simple, three-point suspension design that is essentially a scaled up version of the QSC WideLine system, the WL218-sw fulfills the requirement while also delivering powerful and stunningly accurate low frequency output. Suspension of the array requires one AF218-sw for each subwoofer array. The AF218-sw is a simple, heavy-duty array frame constructed of welded, aviation-grade 6061-T6 aluminum and intended for suspension of up to eight WL218-sw subwoofers with a 10:1 design factor. For ground-supported applications, the subwoofers may be stacked using the interlocking feet and recess features machined into the enclosure's end caps. The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is extensively vented to reduce power compression. An aluminum demodulating ring is employed for low distortion. The extremely musical yet powerful performance of the subwoofer is the result of carefully balancing the transducer selection, cabinet volume and port tuning. The resulting system offers plenty of "punch" while maintaining ample extension so the musically important and satisfying fundamentals are solidly and accurately reproduced. The enclosure of the WL218-sw is constructed of premium quality birch plywood finished in an environmentally friendly, waterborne, polymer finish that stands up to life on the road while also being field repairable. Extensive internal bracing is employed to eliminate acoustic losses due to panel resonance. Further contributions to cabinet rigidity come from vent walls constructed of the same plywood as the enclosure. Simple, convenient suspension system based on the proven QSC WideLine design. Supports up to 8 WL218-sw subwoofers with 10:1 design factor Very high acoustic output capability - 139 dB SPL (1m) peak Exceptional "punch" combined with low-frequency extension down to 31 Hz Comprehensive transport and handling features including an easy to attach dolly and twelve thoughtfully placed handles Premium-grade, long-excursion, high-power woofers with 4", fiberglass voice coils, double layer spiders and triple roll surrounds Birch ply enclosure with independent, dual chambers and extensive internal bracing for rigidity and solid, accurate reproduction
Description
QSC Audio Products, Inc. The WL218-sw is a premium, high-performance, dual 18" subwoofer designed for suspended or ground stacked use in the most demanding touring or installed concert applications. With an impressive combination of punch, low-frequency extension and accuracy, the WL218-sw is an ideal companion for QSC's acclaimed WideLine as well as other professional sound reinforcement systems. Sound system designers and operators are increasingly turning to subwoofer systems that are flown with the main array for a more seamless acoustical transition from the bass to the low-mid region. With a simple, three-point suspension design that is essentially a scaled up version of the QSC WideLine system, the WL218-sw fulfills the requirement while also delivering powerful and stunningly accurate low frequency output. Suspension of the array requires one AF218-sw for each subwoofer array. The AF218-sw is a simple, heavy-duty array frame constructed of welded, aviation-grade 6061-T6 aluminum and intended for suspension of up to eight WL218-sw subwoofers with a 10:1 design factor. For ground-supported applications, the subwoofers may be stacked using the interlocking feet and recess features machined into the enclosure's end caps. The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is extensively vented to reduce power compression. An aluminum demodulating ring is employed for low distortion. The extremely musical yet powerful performance of the subwoofer is the result of carefully balancing the transducer selection, cabinet volume and port tuning. The resulting system offers plenty of "punch" while maintaining ample extension so the musically important and satisfying fundamentals are solidly and accurately reproduced. The enclosure of the WL218-sw is constructed of premium quality birch plywood finished in an environmentally friendly, waterborne, polymer finish that stands up to life on the road while also being field repairable. Extensive internal bracing is employed to eliminate acoustic losses due to panel resonance. Further contributions to cabinet rigidity come from vent walls constructed of the same plywood as the enclosure. Simple, convenient suspension system based on the proven QSC WideLine design. Supports up to 8 WL218-sw subwoofers with 10:1 design factor Very high acoustic output capability - 139 dB SPL (1m) peak Exceptional "punch" combined with low-frequency extension down to 31 Hz Comprehensive transport and handling features including an easy to attach dolly and twelve thoughtfully placed handles Premium-grade, long-excursion, high-power woofers with 4", fiberglass voice coils, double layer spiders and triple roll surrounds Birch ply enclosure with independent, dual chambers and extensive internal bracing for rigidity and solid, accurate reproduction

Suppliers

Company
Product
Description
Supplier Links
WideLine Subwoofer - WL218-sw - Visual Sound, Inc.
Broomall, PA, USA
WideLine Subwoofer
WL218-sw
WideLine Subwoofer WL218-sw
QSC Audio Products, Inc. The WL218-sw is a premium, high-performance, dual 18" subwoofer designed for suspended or ground stacked use in the most demanding touring or installed concert applications. With an impressive combination of punch, low-frequency extension and accuracy, the WL218-sw is an ideal companion for QSC's acclaimed WideLine as well as other professional sound reinforcement systems. Sound system designers and operators are increasingly turning to subwoofer systems that are flown with the main array for a more seamless acoustical transition from the bass to the low-mid region. With a simple, three-point suspension design that is essentially a scaled up version of the QSC WideLine system, the WL218-sw fulfills the requirement while also delivering powerful and stunningly accurate low frequency output. Suspension of the array requires one AF218-sw for each subwoofer array. The AF218-sw is a simple, heavy-duty array frame constructed of welded, aviation-grade 6061-T6 aluminum and intended for suspension of up to eight WL218-sw subwoofers with a 10:1 design factor. For ground-supported applications, the subwoofers may be stacked using the interlocking feet and recess features machined into the enclosure's end caps. The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is extensively vented to reduce power compression. An aluminum demodulating ring is employed for low distortion. The extremely musical yet powerful performance of the subwoofer is the result of carefully balancing the transducer selection, cabinet volume and port tuning. The resulting system offers plenty of "punch" while maintaining ample extension so the musically important and satisfying fundamentals are solidly and accurately reproduced. The enclosure of the WL218-sw is constructed of premium quality birch plywood finished in an environmentally friendly, waterborne, polymer finish that stands up to life on the road while also being field repairable. Extensive internal bracing is employed to eliminate acoustic losses due to panel resonance. Further contributions to cabinet rigidity come from vent walls constructed of the same plywood as the enclosure. Simple, convenient suspension system based on the proven QSC WideLine design. Supports up to 8 WL218-sw subwoofers with 10:1 design factor Very high acoustic output capability - 139 dB SPL (1m) peak Exceptional "punch" combined with low-frequency extension down to 31 Hz Comprehensive transport and handling features including an easy to attach dolly and twelve thoughtfully placed handles Premium-grade, long-excursion, high-power woofers with 4", fiberglass voice coils, double layer spiders and triple roll surrounds Birch ply enclosure with independent, dual chambers and extensive internal bracing for rigidity and solid, accurate reproduction

QSC Audio Products, Inc.

The WL218-sw is a premium, high-performance, dual 18" subwoofer designed for suspended or ground stacked use in the most demanding touring or installed concert applications. With an impressive combination of punch, low-frequency extension and accuracy, the WL218-sw is an ideal companion for QSC's acclaimed WideLine as well as other professional sound reinforcement systems.
Sound system designers and operators are increasingly turning to subwoofer systems that are flown with the main array for a more seamless acoustical transition from the bass to the low-mid region. With a simple, three-point suspension design that is essentially a scaled up version of the QSC WideLine system, the WL218-sw fulfills the requirement while also delivering powerful and stunningly accurate low frequency output.
Suspension of the array requires one AF218-sw for each subwoofer array. The AF218-sw is a simple, heavy-duty array frame constructed of welded, aviation-grade 6061-T6 aluminum and intended for suspension of up to eight WL218-sw subwoofers with a 10:1 design factor. For ground-supported applications, the subwoofers may be stacked using the interlocking feet and recess features machined into the enclosure's end caps.
The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is extensively vented to reduce power compression. An aluminum demodulating ring is employed for low distortion.
The extremely musical yet powerful performance of the subwoofer is the result of carefully balancing the transducer selection, cabinet volume and port tuning. The resulting system offers plenty of "punch" while maintaining ample extension so the musically important and satisfying fundamentals are solidly and accurately reproduced.
The enclosure of the WL218-sw is constructed of premium quality birch plywood finished in an environmentally friendly, waterborne, polymer finish that stands up to life on the road while also being field repairable. Extensive internal bracing is employed to eliminate acoustic losses due to panel resonance. Further contributions to cabinet rigidity come from vent walls constructed of the same plywood as the enclosure.

  • Simple, convenient suspension system based on the proven QSC WideLine design. Supports up to 8 WL218-sw subwoofers with 10:1 design factor
  • Very high acoustic output capability - 139 dB SPL (1m) peak
  • Exceptional "punch" combined with low-frequency extension down to 31 Hz
  • Comprehensive transport and handling features including an easy to attach dolly and twelve thoughtfully placed handles
  • Premium-grade, long-excursion, high-power woofers with 4", fiberglass voice coils, double layer spiders and triple roll surrounds
  • Birch ply enclosure with independent, dual chambers and extensive internal bracing for rigidity and solid, accurate reproduction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL218-sw
Product Name WideLine Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Speaker - RDC4WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details