Visual Sound, Inc. Dual 12-inch Side-Firing Very Compact Line-Array Bass Element XS212

Description
Electro-Voice The XS212 is a double, 12-inch, bass cabinet featuring two of the new DVX3120 woofers. A unique configuration allows side-firing transducers to match the XLD281 horizontal coverage and match the rigging footprint. This allows the use of XS212 above or below arrays of XLD281 or, if vertical space is limited to be flown behind the full range array. Depending on music style and taste the ratio of XLD to XS212 is three or four to one. One ground-stacked XS212 is the same height as two XLD281, which is convenient for transportation. EV® is one of the very few loudspeaker manufacturers that has the experience, heritage, and capability to design and build their own transducers. The DVX3120 is the latest model from the new DVXSeries. Forced-air, voice-coil cooling provides very low-power compression for very high SPL capability, low distortion, and reliability. Dual DVX3120 12" Transducers 136 dB, 1000W Continuous Very Compact, Lightweight Simple, Quick Integrated Rigging Versatile Integration in Main Arrays LAPS Aiming and Flying Software
Description
Electro-Voice The XS212 is a double, 12-inch, bass cabinet featuring two of the new DVX3120 woofers. A unique configuration allows side-firing transducers to match the XLD281 horizontal coverage and match the rigging footprint. This allows the use of XS212 above or below arrays of XLD281 or, if vertical space is limited to be flown behind the full range array. Depending on music style and taste the ratio of XLD to XS212 is three or four to one. One ground-stacked XS212 is the same height as two XLD281, which is convenient for transportation. EV® is one of the very few loudspeaker manufacturers that has the experience, heritage, and capability to design and build their own transducers. The DVX3120 is the latest model from the new DVXSeries. Forced-air, voice-coil cooling provides very low-power compression for very high SPL capability, low distortion, and reliability. Dual DVX3120 12" Transducers 136 dB, 1000W Continuous Very Compact, Lightweight Simple, Quick Integrated Rigging Versatile Integration in Main Arrays LAPS Aiming and Flying Software

Suppliers

Company
Product
Description
Supplier Links
Dual 12-inch Side-Firing Very Compact Line-Array Bass Element - XS212 - Visual Sound, Inc.
Broomall, PA, USA
Dual 12-inch Side-Firing Very Compact Line-Array Bass Element
XS212
Dual 12-inch Side-Firing Very Compact Line-Array Bass Element XS212
Electro-Voice The XS212 is a double, 12-inch, bass cabinet featuring two of the new DVX3120 woofers. A unique configuration allows side-firing transducers to match the XLD281 horizontal coverage and match the rigging footprint. This allows the use of XS212 above or below arrays of XLD281 or, if vertical space is limited to be flown behind the full range array. Depending on music style and taste the ratio of XLD to XS212 is three or four to one. One ground-stacked XS212 is the same height as two XLD281, which is convenient for transportation. EV® is one of the very few loudspeaker manufacturers that has the experience, heritage, and capability to design and build their own transducers. The DVX3120 is the latest model from the new DVXSeries. Forced-air, voice-coil cooling provides very low-power compression for very high SPL capability, low distortion, and reliability. Dual DVX3120 12" Transducers 136 dB, 1000W Continuous Very Compact, Lightweight Simple, Quick Integrated Rigging Versatile Integration in Main Arrays LAPS Aiming and Flying Software

Electro-Voice

The XS212 is a double, 12-inch, bass cabinet featuring two of the new DVX3120 woofers. A unique configuration allows side-firing transducers to match the XLD281 horizontal coverage and match the rigging footprint. This allows the use of XS212 above or below arrays of XLD281 or, if vertical space is limited to be flown behind the full range array. Depending on music style and taste the ratio of XLD to XS212 is three or four to one. One ground-stacked XS212 is the same height as two XLD281, which is convenient for transportation. EV® is one of the very few loudspeaker manufacturers that has the experience, heritage, and capability to design and build their own transducers. The DVX3120 is the latest model from the new DVXSeries. Forced-air, voice-coil cooling provides very low-power compression for very high SPL capability, low distortion, and reliability.

  • Dual DVX3120 12" Transducers
  • 136 dB, 1000W Continuous
  • Very Compact, Lightweight
  • Simple, Quick Integrated Rigging
  • Versatile Integration in Main Arrays
  • LAPS Aiming and Flying Software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XS212
Product Name Dual 12-inch Side-Firing Very Compact Line-Array Bass Element
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
RC-Micro 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details