Visual Sound, Inc. Loudspeaker XP200

Description
Samson Technologies Corp. The XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). When tilted back, the XP200 functions nicely as an onstage monitor. Using the same cabinet and speaker design as the EX10, the XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). It also includes an active crossover and built-in limiting. The XP200's power module gives you three stages of speaker protection, including relay switching for power up and power down. The onboard limiter circuit ensures a clean output even when you push it to maximum sound pressure levels. Because of its perfectly matched amplifier and speakers, the XP200 is particularly effective as a powered monitor. Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.
Description
Samson Technologies Corp. The XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). When tilted back, the XP200 functions nicely as an onstage monitor. Using the same cabinet and speaker design as the EX10, the XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). It also includes an active crossover and built-in limiting. The XP200's power module gives you three stages of speaker protection, including relay switching for power up and power down. The onboard limiter circuit ensures a clean output even when you push it to maximum sound pressure levels. Because of its perfectly matched amplifier and speakers, the XP200 is particularly effective as a powered monitor. Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - XP200 - Visual Sound, Inc.
Broomall, PA, USA
Loudspeaker
XP200
Loudspeaker XP200
Samson Technologies Corp. The XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). When tilted back, the XP200 functions nicely as an onstage monitor. Using the same cabinet and speaker design as the EX10, the XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). It also includes an active crossover and built-in limiting. The XP200's power module gives you three stages of speaker protection, including relay switching for power up and power down. The onboard limiter circuit ensures a clean output even when you push it to maximum sound pressure levels. Because of its perfectly matched amplifier and speakers, the XP200 is particularly effective as a powered monitor. Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Samson Technologies Corp.

The XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi).

When tilted back, the XP200 functions nicely as an onstage monitor. Using the same cabinet and speaker design as the EX10, the XP200 powered enclosure has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). It also includes an active crossover and built-in limiting. The XP200's power module gives you three stages of speaker protection, including relay switching for power up and power down. The onboard limiter circuit ensures a clean output even when you push it to maximum sound pressure levels. Because of its perfectly matched amplifier and speakers, the XP200 is particularly effective as a powered monitor. Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XP200
Product Name Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details