Visual Sound, Inc. Full Range, Three-Way Loudspeaker System VQ NET 100

Description
Tannoy/TGI North America, Inc. The VQ NET 100 is a full range, three-way loudspeaker system designed for applications which require high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ 100 features a wide and exceptionally well defined dispersion characteristic. For a variety of uses, a single VQ NET 100 can produce more power and clarity over its 100 degree beamwidth area than many arrayed solutions using multiple cabinets, a great advantage when considering your building aesthetics. With low frequency extension to 90 Hz, the VQ NET 100 can be combined with various subwoofers for extended bandwidth.
Description
Tannoy/TGI North America, Inc. The VQ NET 100 is a full range, three-way loudspeaker system designed for applications which require high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ 100 features a wide and exceptionally well defined dispersion characteristic. For a variety of uses, a single VQ NET 100 can produce more power and clarity over its 100 degree beamwidth area than many arrayed solutions using multiple cabinets, a great advantage when considering your building aesthetics. With low frequency extension to 90 Hz, the VQ NET 100 can be combined with various subwoofers for extended bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Full Range, Three-Way Loudspeaker System
VQ NET 100
Full Range, Three-Way Loudspeaker System VQ NET 100
Tannoy/TGI North America, Inc. The VQ NET 100 is a full range, three-way loudspeaker system designed for applications which require high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ 100 features a wide and exceptionally well defined dispersion characteristic. For a variety of uses, a single VQ NET 100 can produce more power and clarity over its 100 degree beamwidth area than many arrayed solutions using multiple cabinets, a great advantage when considering your building aesthetics. With low frequency extension to 90 Hz, the VQ NET 100 can be combined with various subwoofers for extended bandwidth.

Tannoy/TGI North America, Inc.

The VQ NET 100 is a full range, three-way loudspeaker system designed for applications which require high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ 100 features a wide and exceptionally well defined dispersion characteristic. For a variety of uses, a single VQ NET 100 can produce more power and clarity over its 100 degree beamwidth area than many arrayed solutions using multiple cabinets, a great advantage when considering your building aesthetics.
With low frequency extension to 90 Hz, the VQ NET 100 can be combined with various subwoofers for extended bandwidth.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ NET 100
Product Name Full Range, Three-Way Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
SDS Subwoofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 87 dB
Resonance Frequency 42 Hz
View Details
2 suppliers