Visual Sound, Inc. Sound reinforcement loudspeaker VR21

Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require... 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 70 Hz to 20 kHz. Power handling 300 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 16.1 W x 14.6 D in / 762 H x 408 W x 371 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.
Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require... 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 70 Hz to 20 kHz. Power handling 300 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 16.1 W x 14.6 D in / 762 H x 408 W x 371 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.

Suppliers

Company
Product
Description
Supplier Links
Sound reinforcement loudspeaker - VR21 - Visual Sound, Inc.
Broomall, PA, USA
Sound reinforcement loudspeaker
VR21
Sound reinforcement loudspeaker VR21
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require... 2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 70 Hz to 20 kHz. Power handling 300 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 16.1 W x 14.6 D in / 762 H x 408 W x 371 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.

EAW - Eastern Acoustic Works, Inc.

2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require...

2-way full-range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 12-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 70 Hz to 20 kHz. Power handling 300 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 16.1 W x 14.6 D in / 762 H x 408 W x 371 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VR21
Product Name Sound reinforcement loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details