Visual Sound, Inc. 18 Inch High Power Flying Subwoofer with White Duraflex Finish VRX918S/WH

Description
JBL Professional *Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame. *18 inch, 2268H Differential Drive® woofer for extended low-frequency output *Large port area for reduced distortion *20 mm threaded pole socket for solid, secure satellite speaker mounting
Description
JBL Professional *Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame. *18 inch, 2268H Differential Drive® woofer for extended low-frequency output *Large port area for reduced distortion *20 mm threaded pole socket for solid, secure satellite speaker mounting

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18 Inch High Power Flying Subwoofer with White Duraflex Finish
VRX918S/WH
18 Inch High Power Flying Subwoofer with White Duraflex Finish VRX918S/WH
JBL Professional *Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame. *18 inch, 2268H Differential Drive® woofer for extended low-frequency output *Large port area for reduced distortion *20 mm threaded pole socket for solid, secure satellite speaker mounting

JBL Professional

*Integral rigging hardware for simple connection of VRX932LA line-arrays and optional array frame.
*18 inch, 2268H Differential Drive® woofer for extended low-frequency output
*Large port area for reduced distortion
*20 mm threaded pole socket for solid, secure satellite speaker mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX918S/WH
Product Name 18 Inch High Power Flying Subwoofer with White Duraflex Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details
Car Audio, Subwoofer - G215 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details