Visual Sound, Inc. 12 Inch Two-Way Constant Curvature Line Array Speaker System with Black Duraflex Finish VRX932LA

Description
JBL Professional The VRX932LA is a light-weight (48 lb / 22 kg) compact 12 inch two-way line array speaker system designed for use in arrays of up to six units. VRX932LA is the ideal choice when line array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line arrays such as JBL's VerTec®. VRX932LA uses "amplitude shading" to shape the coverage of the array. Switches on the input plate allow, for example, the upper box in an array to reach a distant balcony while the lower HF section is shaded back to reduce excessive level at the front of the listening area. One or two VRX932LAs may also be used on a tripod or over subwoofers. As many as six VRX932LA speaker systems may be suspended in a single array for a nominal vertical coverage of up to 90°. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and light-weight Three neodymium, Annular Ring Diaphragm drivers for high power capacity and high-frequency extension Constant Curvature waveguide for unprecedented array coherence Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown Array Configuration Selector permits "array shading" in passive mode
Description
JBL Professional The VRX932LA is a light-weight (48 lb / 22 kg) compact 12 inch two-way line array speaker system designed for use in arrays of up to six units. VRX932LA is the ideal choice when line array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line arrays such as JBL's VerTec®. VRX932LA uses "amplitude shading" to shape the coverage of the array. Switches on the input plate allow, for example, the upper box in an array to reach a distant balcony while the lower HF section is shaded back to reduce excessive level at the front of the listening area. One or two VRX932LAs may also be used on a tripod or over subwoofers. As many as six VRX932LA speaker systems may be suspended in a single array for a nominal vertical coverage of up to 90°. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and light-weight Three neodymium, Annular Ring Diaphragm drivers for high power capacity and high-frequency extension Constant Curvature waveguide for unprecedented array coherence Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown Array Configuration Selector permits "array shading" in passive mode

Suppliers

Company
Product
Description
Supplier Links
12 Inch Two-Way Constant Curvature Line Array Speaker System with Black Duraflex Finish - VRX932LA - Visual Sound, Inc.
Broomall, PA, USA
12 Inch Two-Way Constant Curvature Line Array Speaker System with Black Duraflex Finish
VRX932LA
12 Inch Two-Way Constant Curvature Line Array Speaker System with Black Duraflex Finish VRX932LA
JBL Professional The VRX932LA is a light-weight (48 lb / 22 kg) compact 12 inch two-way line array speaker system designed for use in arrays of up to six units. VRX932LA is the ideal choice when line array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line arrays such as JBL's VerTec®. VRX932LA uses "amplitude shading" to shape the coverage of the array. Switches on the input plate allow, for example, the upper box in an array to reach a distant balcony while the lower HF section is shaded back to reduce excessive level at the front of the listening area. One or two VRX932LAs may also be used on a tripod or over subwoofers. As many as six VRX932LA speaker systems may be suspended in a single array for a nominal vertical coverage of up to 90°. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and light-weight Three neodymium, Annular Ring Diaphragm drivers for high power capacity and high-frequency extension Constant Curvature waveguide for unprecedented array coherence Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown Array Configuration Selector permits "array shading" in passive mode

JBL Professional

The VRX932LA is a light-weight (48 lb / 22 kg) compact 12 inch two-way line array speaker system designed for use in arrays of up to six units. VRX932LA is the ideal choice when line array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger line arrays such as JBL's VerTec®. VRX932LA uses "amplitude shading" to shape the coverage of the array. Switches on the input plate allow, for example, the upper box in an array to reach a distant balcony while the lower HF section is shaded back to reduce excessive level at the front of the listening area. One or two VRX932LAs may also be used on a tripod or over subwoofers. As many as six VRX932LA speaker systems may be suspended in a single array for a nominal vertical coverage of up to 90°.

  • JBL's exclusive neodymium magnet Differential Drive® woofer for highpower capacity and light-weight
  • Three neodymium, Annular Ring Diaphragm drivers for high power capacity and high-frequency extension
  • Constant Curvature waveguide for unprecedented array coherence
  • Dual angle pole socket for aiming flexibility. One or two speakers may be mounted to a 35 mm pole or tripod stand
  • Integral rigging hardware for simple connection of enclosures and optional array frame. Arrays of up to six enclosures may be flown
  • Array Configuration Selector permits "array shading" in passive mode
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX932LA
Product Name 12 Inch Two-Way Constant Curvature Line Array Speaker System with Black Duraflex Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 5900 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details