Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-2123A/106F

Description
Electro-Voice The Electro-Voice® Xi-2123A/106F is a three-way, 12-inch, short-throw, full-range system. Its features a horn-loaded mid-bass section, and comes dipole configurable for vertical directivity control to 250 Hz. A wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-2123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. Compact/High-Level, Three-Way Design VBS Capable Dual DL12ST 12" Slot-Loaded Low-Frequency Drivers DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White
Description
Electro-Voice The Electro-Voice® Xi-2123A/106F is a three-way, 12-inch, short-throw, full-range system. Its features a horn-loaded mid-bass section, and comes dipole configurable for vertical directivity control to 250 Hz. A wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-2123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. Compact/High-Level, Three-Way Design VBS Capable Dual DL12ST 12" Slot-Loaded Low-Frequency Drivers DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-2123A/106F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-2123A/106F
X-Array™ Xi-Series™ Speaker System Xi-2123A/106F
Electro-Voice The Electro-Voice® Xi-2123A/106F is a three-way, 12-inch, short-throw, full-range system. Its features a horn-loaded mid-bass section, and comes dipole configurable for vertical directivity control to 250 Hz. A wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-2123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. Compact/High-Level, Three-Way Design VBS Capable Dual DL12ST 12" Slot-Loaded Low-Frequency Drivers DL10X 10" Horn-Loaded Mid-Bass Driver ND6-16 3" Diaphragm HF Compression Driver 100° x 60° High-Frequency Coverage Triamp or Biamp Operation Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White

Electro-Voice

The Electro-Voice® Xi-2123A/106F is a three-way, 12-inch, short-throw, full-range system. Its features a horn-loaded mid-bass section, and comes dipole configurable for vertical directivity control to 250 Hz. A wide, 60 degree vertical angle helps provide uniform coverage when ceilings are low or seating is highly raked. The Xi-2123A/106F also features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor.

  • Compact/High-Level, Three-Way Design
  • VBS Capable
  • Dual DL12ST 12" Slot-Loaded Low-Frequency Drivers
  • DL10X 10" Horn-Loaded Mid-Bass Driver
  • ND6-16 3" Diaphragm HF Compression Driver
  • 100° x 60° High-Frequency Coverage
  • Triamp or Biamp Operation
  • Fully Rotatable HF and MB Sections for Vertical or Horizontal Suspension
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-2123A/106F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details