Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep XCP87

Description
Lowell Manufacturing Company XCP87: 10.06" dia. x 6.69"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T
Description
Lowell Manufacturing Company XCP87: 10.06" dia. x 6.69"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep - XCP87 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep
XCP87
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep XCP87
Lowell Manufacturing Company XCP87: 10.06" dia. x 6.69"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Lowell Manufacturing Company

XCP87: 10.06" dia. x 6.69"D steel backbox with flat mounting flange, 4 knockouts (0.5"-0.75") and acoustic batting (1.5"). Black. Screw-mount or torsion-mount fits grilles: A8AW, CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XCP87
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 95 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details