Visual Sound, Inc. 5.25" COAXIAL OUTDOOR SPEAKER XT550

Description
SoundTube Entertainment, Inc. 5.25" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with liquid-tight compression fittings. Protection from UV rays, weather and weed-wackers. Patented ZeroReflection™ enclosure enhances bass performance. 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications. Multiple inputs for fast and easy daisy-chaining of multiple speakers
Description
SoundTube Entertainment, Inc. 5.25" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with liquid-tight compression fittings. Protection from UV rays, weather and weed-wackers. Patented ZeroReflection™ enclosure enhances bass performance. 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications. Multiple inputs for fast and easy daisy-chaining of multiple speakers

Suppliers

Company
Product
Description
Supplier Links
5.25
Broomall, PA, USA
5.25" COAXIAL OUTDOOR SPEAKER
XT550
5.25" COAXIAL OUTDOOR SPEAKER XT550
SoundTube Entertainment, Inc. 5.25" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with liquid-tight compression fittings. Protection from UV rays, weather and weed-wackers. Patented ZeroReflection™ enclosure enhances bass performance. 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications. Multiple inputs for fast and easy daisy-chaining of multiple speakers

SoundTube Entertainment, Inc.

5.25" COAXIAL OUTDOOR SPEAKER

  • Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs.
  • Professional-grade components and construction for lasting performance and durability.
  • Water-resistant construction with liquid-tight compression fittings.
  • Protection from UV rays, weather and weed-wackers.
  • Patented ZeroReflection™ enclosure enhances bass performance.
  • 5-Position tap switch for 4 Ohm or 25/70.7/100 V applications.
  • Multiple inputs for fast and easy daisy-chaining of multiple speakers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XT550
Product Name 5.25" COAXIAL OUTDOOR SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
NE Full range, 2
Specs
Nominal Power 20 watts
Sensitivity 85.7 dB
Resonance Frequency 166 Hz
View Details
2 suppliers