Visual Sound, Inc. High Output Mid/High Loudspeaker Enclosure VQ 95MH

Description
Tannoy/TGI North America, Inc. The VQ 95MH (90x50) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 95MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.
Description
Tannoy/TGI North America, Inc. The VQ 95MH (90x50) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 95MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output Mid/High Loudspeaker Enclosure
VQ 95MH
High Output Mid/High Loudspeaker Enclosure VQ 95MH
Tannoy/TGI North America, Inc. The VQ 95MH (90x50) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control. The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 95MH addresses this requirement for compact dimensions without compromising performance in any way. With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Tannoy/TGI North America, Inc.

The VQ 95MH (90x50) is very high output Mid/High loudspeaker enclosure designed for applications requiring high impact sound reinforcement over large distances with class leading pattern control.
The modular design approach allows the system designer to create seamless and very predictable arrays which are ?tight packed' to avoid any unsightly spaces between cabinets; or they can be used singly as part of large distributed systems. VQ 95MH addresses this requirement for compact dimensions without compromising performance in any way.
With the addition of these new VQ products it is now possible to design and install arrayed configurations comprising of multiple MH (mid-high) horns, along with bass enclosures and down-firing elements - ideal for applications such as large sports arenas and stadia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ 95MH
Product Name High Output Mid/High Loudspeaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details