Visual Sound, Inc. Arrayable Three-Way Compact Trapezoid System W3

Description
Martin Audio Limited Extremely versatile, the Wavefront W3 is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Bi-amplified three-way system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor
Description
Martin Audio Limited Extremely versatile, the Wavefront W3 is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Bi-amplified three-way system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor

Suppliers

Company
Product
Description
Supplier Links
Arrayable Three-Way Compact Trapezoid System - W3 - Visual Sound, Inc.
Broomall, PA, USA
Arrayable Three-Way Compact Trapezoid System
W3
Arrayable Three-Way Compact Trapezoid System W3
Martin Audio Limited Extremely versatile, the Wavefront W3 is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Bi-amplified three-way system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch plywood construction Certified MAN quick-connect flying option Application includes Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor

Martin Audio Limited

Extremely versatile, the Wavefront W3 is a unique, innovative full-range system, utilising advanced Martin Audio engineering to achieve true three-way full frequency performance from an enclosure only 28 inch high. It delivers the clarity required for speech and music applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs.

  • Arrayable compact trapezoid enclosure
  • Bi-amplified three-way system
  • Very high SPL output capability
  • 65° coverage angle from compound mid/high horn
  • Multi-laminate birch plywood construction
  • Certified MAN quick-connect flying option
  • Application includes Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W3
Product Name Arrayable Three-Way Compact Trapezoid System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details